The SPX1584AT-5.0 is a 7A low dropout positive voltage regulator manufactured by Sipex Corporation (now part of Exar Corporation). It is designed to provide a stable and regulated 5V output voltage from a higher input voltage with minimal voltage drop.
Applications
- Post Regulation for Switching Power Supplies
- High-Efficiency Linear Regulators
- Battery Chargers
- Motherboard Power Supplies
- Microprocessor Power Supplies
Features
- Low Dropout Voltage
- High Output Current
- Overcurrent and Overtemperature Protection
- Fixed 5V Output Voltage
- Adjustable Output Voltage Version Available (SPX1584)
Benefits
- Improved System Efficiency
- Enhanced System Reliability
- Simplified Circuit Design
- Protection Against Fault Conditions
- Stable and Regulated Output Voltage
Technical Specifications
The SPX1584AT-5.0 has a low dropout voltage, typically less than 1.3V at the full rated output current of 7A. The input voltage range is typically between 4.75V and 7V. It provides a fixed output voltage of 5V with high accuracy. The regulator features overcurrent and overtemperature protection to prevent damage under fault conditions. The package is typically a TO-220, allowing for efficient heat dissipation. The operating temperature range is typically between -40°C and +125°C.
This low dropout regulator is ideal for applications where a stable and regulated 5V output voltage is required from a higher input voltage. Its low dropout voltage allows it to operate efficiently even when the input voltage is close to the output voltage. The high output current capability makes it suitable for powering demanding loads. The overcurrent and overtemperature protection features ensure safe and reliable operation. The SPX1584AT-5.0 is a reliable and efficient solution for a wide range of power supply applications.