EN
  • EN
  • DE

SPX1585T-L/TR

Part No SPX1585T-L/TR
Manufacturer Sipex Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000639-SPX1585T-L/TR
Categories OEM Parts( S )
Manufacturer Sipex Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPX1585T-L/TR CAD Model

Description

The SPX1585T-L/TR is a low dropout (LDO) positive voltage regulator manufactured by Sipex Corporation (now part of MaxLinear). It is designed to provide a stable and regulated output voltage with a minimal voltage drop between the input and output. This regulator is commonly used in applications where efficiency and low noise are critical.

Applications

  • Motherboards: Providing regulated voltage for critical components.
  • Graphics Cards: Powering GPUs and memory.
  • Post Regulators for Switching Supplies: Reducing ripple and noise from switching power supplies.
  • Battery Chargers: Regulating charging voltage for various battery types.
  • Instrumentation: Providing stable voltage for sensitive measurement circuits.

Features

  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors.
  • High Accuracy: Provides a highly accurate and stable output voltage.
  • Current Limiting: Built-in current limiting protection to prevent damage from overloads.
  • Thermal Shutdown: Thermal shutdown protection to prevent damage from overheating.
  • Reverse Battery Protection: Protection against reverse battery connections.

Benefits

  • Increased Efficiency: Low dropout voltage improves efficiency, especially in battery-powered applications.
  • Stable Output Voltage: Provides a stable and accurate output voltage, even with varying input voltage and load conditions.
  • Overload Protection: Current limiting and thermal shutdown prevent damage from overloads and overheating.
  • Reduced Noise: Low noise operation makes it suitable for sensitive applications.
  • Easy to Use: Simple external components required for operation.

Technical Specifications:

  • Input Voltage Range: Typically 4.75V to 7V (check datasheet for exact range)
  • Output Voltage: Adjustable (typically 1.25V to 5V, depending on external resistors)
  • Dropout Voltage: Typically less than 1.3V at full load current (check datasheet)
  • Output Current: 3A
  • Operating Temperature Range: -40°C to +125°C (check datasheet)
  • Package Type: TO-220

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
STMicroelectronics
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess