EN
  • EN
  • DE

SPX2810U-2.5

Part No SPX2810U-2.5
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 1A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258319-SPX2810U-2.5
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX2810U-2.5 CAD Model

Description

The SPX2810U-2.5 is a low dropout (LDO) voltage regulator manufactured by Sipex Corporation (now part of Exar Corporation, which is now part of Renesas). It is designed to provide a stable 2.5V output voltage from a higher input voltage, with low dropout voltage and high accuracy. This LDO regulator is ideal for battery-powered and portable applications.

Applications:

  • Battery-Powered Devices
  • Portable Electronics
  • Post-Regulation for Switching Regulators
  • Microcontroller Power Supplies
  • Low-Noise Power Supplies

Features:

  • Low Dropout Voltage: Ensures regulation even with a small difference between input and output voltage.
  • High Output Accuracy: Provides a stable and precise output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the regulator from damage due to excessive output current.
  • Thermal Shutdown: Protects the regulator from overheating.

Benefits:

  • Extended Battery Life: Low quiescent current prolongs battery life in portable devices.
  • Stable Output Voltage: High output accuracy ensures reliable performance of connected circuits.
  • Efficient Regulation: Low dropout voltage allows for efficient regulation even with low input voltages.
  • Enhanced Reliability: Overcurrent protection and thermal shutdown protect the regulator from damage.
  • Compact Design: Small package facilitates miniaturization of electronic devices.

Additional Details:

The SPX2810U-2.5 LDO regulator is designed to provide a stable and regulated 2.5V output voltage in various electronic applications. Its low dropout voltage allows it to operate efficiently even when the input voltage is close to the output voltage. The high output accuracy ensures that the connected circuits receive a stable and precise voltage supply. The low quiescent current minimizes power consumption, making it ideal for battery-powered devices. The overcurrent protection and thermal shutdown features protect the regulator from damage due to excessive current or overheating. It is commonly used in portable devices, microcontroller power supplies, and other applications requiring a stable and efficient voltage regulator. Proper heat sinking may be required depending on the operating conditions and load current. This LDO regulator enhances the overall reliability and performance of electronic systems.

You May Also Be Interested in

IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Coilcraft
Lowest to $0.1042
Qualcomm
Need more? Email Us
Texas Instruments
Lowest to $10.3384
Toshiba Semiconductor and Storage
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Spansion
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Freescale Semiconductor - NXP
Lowest to $27.1621

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess