EN
  • EN
  • DE

ASME2000F058L13

Part No ASME2000F058L13
Manufacturer Siretta Ltd
Catalog Coaxial Cables (RF)
Description CBL ASSY FME JACK-PLUG 65.6' / Cable Assembly Coaxial FME to FME LLC200A 787.4" (20.0m) 65.6'
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Coaxial Cables (RF)
Mfr Siretta Ltd
Package Bulk
Style FME to FME
1st Connector FME Jack
1st Contact Gender Female
1st Connector Mounting Type Free Hanging (In-Line)
2nd Connector FME Plug
2nd Contact Gender Male
2nd Connector Mounting Type Free Hanging (In-Line)
Length 787.4" (20.0m) 65.6'
Cable Type LLC200A
Overall Impedance 50 Ohms
Frequency - Max 6 GHz
Color Black
Features Shielded
Base Product Number ASME2000
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.20.0000
Standard Package 1
Win Source Part Number 1192002-ASME2000F058L13
Ultra Librarian 3D Model Ultra Librarian ASME2000F058L13 CAD Model

Description

The Siretta Ltd LLC200A coaxial cable assembly is a high-quality cable that is perfect for use in a variety of applications.

  • Shielded: Yes
  • Length: 787.4 inches (20.0m) 65.6 inches
  • Frequency Rating: Up to 6 GHz
  • ECCN: EAR99
  • MSL Level: Not applicable

You May Also Be Interested in

RF Micro Devices
AMMC RA PLG-PLG .81MM CBL 100MM
Need more? Email Us
Amphenol-RF Division
SMA BULKHEAD JACK-AMC PLUG 250MM
Need more? Email Us
Amphenol-RF Division
SMA STRT JACK-RA PLUG RG-316 .5M
Need more? Email Us
TE Connectivity
COAX CABLE-DATA BUS
Need more? Email Us
Amphenol-RF Division
SMP STRT PLUG-PLUG TFLEX 405 CBL / Cable Assembly 0.085 T-FLEX 405 0.178m SMP to SMP PL-PL Bag
Need more? Email Us
Amphenol-RF Division
CABLE N TYPE PLUG-PLUG LMR400 2M
Need more? Email Us
Molex, LLC
CBL ASSY UMCC PLUG-PLUG 9"
Lowest to $29.8787
Amphenol-RF Division
CBL SMA PLUG-PLUG ANTI-TORQUE 8" / Cable Assembly 0.085 Semi-Rigid Conformable 0.203m SMA to SMA PL-PL
Need more? Email Us
General Cable/Carol Brand
CABLE COAXIAL 18AWG 1000'
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess