EN
  • EN
  • DE

SIS963

Part No SIS963
Manufacturer SIS
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SIS
Win Source Part Number 324272-SIS963
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIS963 CAD Model

Description

The SIS963 is a southbridge chip produced by SiS (Silicon Integrated Systems). It's designed to work in conjunction with a northbridge chip to form a complete chipset for a motherboard. The southbridge handles slower I/O functions, providing connectivity for various peripherals.

Applications

  • Desktop PCs
  • Motherboards for Intel and AMD processors (depending on the northbridge it's paired with)
  • Embedded systems requiring standard I/O connectivity

Features

  • PCI Bus Support: Provides support for the PCI bus, allowing for the connection of PCI expansion cards.
  • IDE/ATA Support: Includes interfaces for connecting IDE/ATA hard drives and optical drives.
  • USB Support: Offers USB ports for connecting various USB devices. Likely supports USB 2.0.
  • Audio Support: Integrated audio controller for sound output.
  • LPC Interface: Low Pin Count interface for connecting to Super I/O chips for legacy functions like serial and parallel ports.
  • ACPI Power Management: Supports ACPI power management features for power saving.

Benefits

  • Cost-Effective Solution: Provides a cost-effective solution for motherboard manufacturers to implement standard I/O functions.
  • Wide Compatibility: Compatible with a range of processors and operating systems (depending on the overall chipset and motherboard design).
  • Simplified Motherboard Design: Integrates multiple I/O functions into a single chip, simplifying motherboard design.
  • Enhanced Connectivity: Offers a variety of ports and interfaces for connecting peripherals.

Additional Details

The SIS963 typically connects to the northbridge chip via the PCI bus or a dedicated high-speed interconnect. Its specific features and capabilities can vary depending on the specific revision and the motherboard implementation. It's important to consult the motherboard documentation for detailed information about the I/O ports and features supported. The southbridge works in tandem with the northbridge (e.g., SiS661FX, SiS662) to provide a complete range of features required for a functioning PC system. It manages slower speed peripherals and is responsible for functionalities such as hard drive connections, USB ports, audio, and legacy I/O.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess