EN
  • EN
  • DE

9102AN-243N33E300.00000Y

Part No 9102AN-243N33E300.00000Y
Manufacturer SiTIME
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1041591-9102AN-243N33E300.00000Y
Categories OEM Parts(0-9)
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 9102AN-243N33E300.00000Y CAD Model

Description

The SiTime 9102AN-243N33E300.00000Y is a precision MEMS-based oscillator designed for a wide range of timing applications. This oscillator delivers exceptional stability, reliability, and performance in a compact package. Manufactured by SiTime, a leader in MEMS timing solutions, it offers superior resistance to shock, vibration, and temperature variations compared to traditional quartz oscillators.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices to provide accurate timing signals for data transmission and synchronization.
  • Industrial Automation: Employed in PLCs, motor drives, and other industrial control systems to ensure precise timing for control processes.
  • Consumer Electronics: Found in high-end audio equipment, video devices, and other consumer products requiring stable and accurate clock signals.
  • Automotive Systems: Utilized in automotive ECUs, infotainment systems, and other automotive applications where reliability and performance are critical.
  • Medical Devices: Integrated into medical imaging equipment, patient monitoring systems, and other medical devices requiring precise timing.

Features

  • High Frequency Stability: Provides excellent frequency stability over a wide temperature range, ensuring reliable performance.
  • Low Jitter: Minimizes jitter, resulting in cleaner clock signals and improved system performance.
  • MEMS Technology: Utilizes MEMS technology for enhanced shock and vibration resistance.
  • Compact Package: Offers a small footprint, making it suitable for space-constrained applications.
  • Wide Operating Voltage Range: Supports a broad range of operating voltages, providing flexibility in system design.

Benefits

  • Improved System Performance: High frequency stability and low jitter contribute to enhanced system performance and reliability.
  • Enhanced Reliability: MEMS technology provides superior resistance to shock, vibration, and temperature variations.
  • Reduced System Cost: Eliminates the need for external components, reducing system cost and complexity.
  • Design Flexibility: Compact package and wide operating voltage range provide flexibility in system design.
  • Long-Term Stability: Ensures stable performance over the long term, reducing the need for recalibration or replacement.

Additional Details

Frequency: 300.00000 MHz

Supply Voltage: 2.25V to 3.63V

Operating Temperature Range: -40°C to +85°C

Frequency Stability: ±20 ppm

Package: 2.5mm x 2.0mm

Output Type: LVCMOS

The SiTime 9102AN-243N33E300.00000Y is an ideal choice for applications requiring high precision, reliability, and performance in a compact package. Its MEMS technology and superior specifications make it a top choice for demanding timing applications.

You May Also Be Interested in

Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Renesas Electronics America
Need more? Email Us
IBM
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess