EN
  • EN
  • DE

SIT1602BIR23-33E-20.000000

Part No SIT1602BIR23-33E-20.000000
Manufacturer SiTIME
Catalog Oscillators
Description MEMS OSC XO 20.0000MHZ H/LV-CMOS  /  20 MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr SiTime
Series SiT1602B
Package Strip
Base Resonator MEMS
Type XO (Standard)
Frequency 20 MHz
Function Enable/Disable
Output HCMOS, LVCMOS
Voltage - Supply 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 4.5mA
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.031" (0.80mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names SIT1602BIR23-33E-20.000000Y,1473-SIT1602BIR23-33E-20.000000D-ND,SIT1602BIR23-33E-20.000000X,1473-SIT1602BIR23-33E-20.000000X-ND,1473-SIT1602BIR23-33E-20.000000Y-ND,SIT1602BIR23-33E-20.000000T,SIT1602BIR23-33E-20.000000S,1473-SIT1602BIR23-33E-20.000000G,1473-SIT1602BIR23-33E-20.000000T-ND,1473-SIT1602BIR23-33E-20.000000D,1473-SIT1602BIR23-33E-20.000000E,3417-SIT1602BIR23-33E-20.000000,SIT1602BIR23-33E-20.000000G,SIT1602BIR23-33E-20.000000E,SIT1602BIR23-33E-20.000000D,1473-SIT1602BIR23-33E-20.000000X,1473-SIT1602BIR23-33E-20.000000Y,1473-SIT1602BIR23-33E-20.000000T,1473-SIT1602BIR23-33E-20.000000S,1473-SIT1602BIR23-33E-20.000000G-ND,1473-SIT1602BIR23-33E-20.000000E-ND,1473-SIT1602BIR23-33E-20.000000
Standard Package 1
Win Source Part Number 1119362-SIT1602BIR23-33E-20.000000
Ultra Librarian 3D Model Ultra Librarian SIT1602BIR23-33E-20.000000 CAD Model

Description

The SIT1602BIR23-33E-20.000000 is an oscillator device with a frequency of 20MHz.

  • Manufacturer: SiTime
  • Frequency: 20MHz
  • Function: Enable/Disable
  • Output: HCMOS, LVCMOS
  • Frequency Stability: ±50ppm
  • Current Supply: 4.5mA
  • Package: 4-SMD, No Lead
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess