EN
  • EN
  • DE

SIT8002AC-33-33E-50

Part No SIT8002AC-33-33E-50
Manufacturer SiTIME
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SiTIME
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 190255-SIT8002AC-33-33E-50
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIT8002AC-33-33E-50 CAD Model

Description

The SiTime SIT8002AC-33-33E-50 is a programmable oscillator within the SiTime SiT8002 series, characterized by its high performance, compact size, and robust reliability. The part number designations likely indicate specific attributes: 'AC' usually signifies particular operating voltage and temperature range characteristics, '33' may relate to specific configuration options or performance metrics, '33E' possibly denotes a combination of supply voltage and stability parameters, and '50' likely indicates an output frequency of 50 MHz. This oscillator is designed to provide a stable and precise clock signal for diverse electronic applications.

Applications

  • Consumer electronics
  • Industrial control systems
  • Networking equipment
  • Embedded systems
  • Microcontrollers and microprocessors

Features

  • Frequency: 50 MHz
  • Supply Voltage: 3.3V
  • High frequency stability
  • Compact form factor
  • Low power consumption
  • Wide operating temperature range
  • Programmable for customized applications

Benefits

  • Delivers a highly accurate and stable clock signal, enhancing overall system performance.
  • Enables compact designs due to its small size.
  • Provides flexibility through programmability, allowing for tailored solutions.
  • Reduces power consumption, improving energy efficiency.
  • Ensures reliable operation in harsh environments due to its broad temperature range.

SiT8002 series oscillators utilize MEMS (Micro-Electro-Mechanical Systems) technology, offering superior advantages over traditional quartz oscillators, particularly in size, dependability, and robustness. This specific oscillator is well-suited for applications where precise timing is essential, such as high-speed data communication, advanced signal processing, and complex embedded systems. Its low jitter and high stability guarantee clean clock signals, minimizing errors and enhancing overall system accuracy.

Specifications:

  • Frequency Stability: Typically ±20 ppm to ±50 ppm (depending on configuration)
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: 3.3V
  • Output Signal: CMOS
  • Package: Typically 2.5 x 2.0 mm or smaller

You May Also Be Interested in

Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess