EN
  • EN
  • DE

SIT8003AI-23-33E-60.00000Y

Part No SIT8003AI-23-33E-60.00000Y
Manufacturer SiTIME
Catalog OEM Parts ( S )
Description MEMS Programmable Oscillator 60MHz 3.3V 4-Pin Surface Mount T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008890-SIT8003AI-23-33E-60.00000Y
Categories OEM Parts( S )
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8003AI-23-33E-60.00000Y CAD Model

Description

The SiT8003AI-23-33E-60.00000Y is a programmable oscillator manufactured by SiTime. It is designed to provide a stable and accurate clock signal for various electronic systems. This oscillator offers high flexibility and programmability, making it suitable for a wide range of applications requiring precise timing and frequency control. It features low power consumption and excellent stability, ensuring reliable performance in demanding environments.

Applications:

  • Microcontrollers: Provides clock signal for microcontrollers in embedded systems.
  • FPGAs: Supplies clock signal for field-programmable gate arrays in digital circuits.
  • Networking Equipment: Used in routers, switches, and other network devices.
  • Consumer Electronics: Integrated into smartphones, tablets, and other electronic devices.
  • Industrial Automation: Utilized in programmable logic controllers (PLCs) and industrial computers.

Features:

  • Programmable Frequency: Frequency can be programmed from 1 MHz to 26 MHz.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Excellent Stability: Provides stable and accurate clock signal over a wide temperature range.
  • Wide Supply Voltage Range: Operates from 2.25V to 3.63V supply voltage.
  • Small Size: Compact size for space-constrained applications.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Flexible Frequency Selection: Allows for customization to meet specific system requirements.
  • Longer Battery Life: Low power consumption extends battery life in portable devices.
  • Reliable Performance: Stable and accurate clock signal ensures reliable system operation.
  • Wide Application Range: Suitable for various electronic systems requiring precise timing.
  • Easy Integration: Small size and standard package simplify integration into circuit boards.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details:

The SiT8003AI-23-33E-60.00000Y operates at a frequency of 60 MHz. It is designed to provide a highly stable and accurate clock signal for a variety of applications. The oscillator is housed in a small surface-mount package, which allows for easy integration into circuit boards. The operating temperature range is typically from -40°C to +85°C, making it suitable for use in a wide range of environments. The supply voltage range is from 2.25V to 3.63V, providing flexibility for different power supply configurations. The oscillator features low jitter and phase noise, which ensures a clean and stable clock signal. It is commonly used in microcontrollers to provide the clock signal for the CPU and peripherals. It is also used in FPGAs to provide the clock signal for the digital logic. The SiT8003AI-23-33E-60.00000Y is designed to meet the stringent requirements of modern electronic systems, providing excellent performance and reliability in a compact and efficient package. The oscillator is lead-free and complies with the RoHS directive, ensuring that it is environmentally friendly. Its high precision and stable performance make it a preferred choice for applications requiring accurate timing and frequency control.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess