EN
  • EN
  • DE

SIT8103AC-22-33E-74.25000T

Part No SIT8103AC-22-33E-74.25000T
Manufacturer SiTIME
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SiTIME
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 190280-SIT8103AC-22-33E-74.25000T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIT8103AC-22-33E-74.25000T CAD Model

Description

The SIT8103AC-22-33E-74.25000T is a programmable oscillator from SiTime, a leading manufacturer of MEMS-based timing solutions. This oscillator is designed to provide a precise and stable clock signal for a wide range of electronic applications. The programmability of the device allows for frequency customization, making it highly adaptable to different system requirements. SiTime's MEMS technology offers superior robustness and reliability compared to traditional quartz oscillators, particularly in harsh environmental conditions.

Applications

  • Networking Equipment: Routers, switches, and other network infrastructure devices.
  • Industrial Automation: Programmable logic controllers (PLCs) and industrial control systems.
  • Telecommunications: Base stations, cellular phones, and communication modules.
  • Consumer Electronics: Set-top boxes, gaming consoles, and digital cameras.
  • Automotive Systems: Engine control units (ECUs), infotainment systems, and advanced driver-assistance systems (ADAS).

Features

  • Frequency: 74.25000 MHz
  • Supply Voltage: 2.25V to 3.63V
  • Frequency Stability: ±20 ppm
  • Operating Temperature Range: -40°C to +85°C
  • Output Type: LVCMOS
  • Programmable Frequency: Enables frequency customization through external programming.
  • MEMS Resonator: Provides high shock and vibration resistance.
  • Low Jitter: Minimizes phase noise for improved system performance.
  • Small Size: Compact package for space-constrained applications.

Benefits

  • Precise Timing: Delivers accurate and stable clock signals for reliable system operation.
  • High Reliability: MEMS technology ensures robust performance in demanding environments.
  • Flexibility: Programmable frequency allows for adapting to various application needs.
  • Low Power Consumption: Extends battery life in portable devices.
  • Enhanced Shock and Vibration Resistance: Suitable for use in mobile and industrial applications.
  • Reduced EMI: Low electromagnetic interference for cleaner signal integrity.

Additional Details

The SIT8103AC-22-33E-74.25000T oscillator is designed to operate over a wide supply voltage range and provides a frequency stability of ±20 ppm across its operating temperature range. The LVCMOS output type ensures compatibility with a variety of digital circuits. The use of a MEMS resonator offers excellent shock and vibration resistance, making it suitable for mobile and industrial applications. SiTime's dedication to quality and innovation makes this oscillator a dependable choice for critical timing applications.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess