EN
  • EN
  • DE

SIT9102AI-233N25E27.00000X

Part No SIT9102AI-233N25E27.00000X
Manufacturer SiTIME
Catalog OEM Parts ( S )
Description High Performance MEMS Oscillator 27MHz 2.5V 50ppm 6-Pin Surface Mount T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008017-SIT9102AI-233N25E27.00000X
Categories OEM Parts( S )
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT9102AI-233N25E27.00000X CAD Model

Description

The SiT9102AI-233N25E27.00000X is a programmable oscillator from SiTime. It's part of their SiT9102 series, known for its high performance, flexibility, and reliability. This oscillator is designed to provide a stable and precise clock signal for a wide range of electronic devices and systems.

Applications

  • Networking equipment (routers, switches)
  • Industrial automation systems
  • High-performance computing platforms
  • Consumer electronics (audio/video devices)
  • Automotive electronics

Features

  • Programmable frequency: Offers flexibility in choosing the exact frequency required for the application.
  • Excellent frequency stability: Ensures consistent and accurate timing.
  • Low jitter: Minimizes noise and timing errors in high-speed data transmission.
  • Wide operating voltage range: Supports a variety of power supply configurations.
  • Small package size: Saves board space and allows for compact designs.
  • RoHS compliant: Environmentally friendly and meets regulatory requirements.

Benefits

  • Improved system performance: The stable and precise clock signal enhances the performance of the overall system.
  • Reduced development time: Programmability allows for quick adjustments and optimization during the design process.
  • Increased system reliability: Low jitter and excellent stability contribute to more reliable system operation.
  • Cost savings: The programmable nature of the device reduces the need for multiple fixed-frequency oscillators.
  • Design flexibility: Small package size and wide operating voltage range provide flexibility in board layout and power supply design.

Additional Details

The SiT9102AI-233N25E27.00000X operates at a frequency of 27 MHz. It is designed to be highly resistant to shock and vibration, making it suitable for demanding applications. The device uses advanced MEMS (Micro-Electro-Mechanical Systems) technology to achieve its high performance and reliability. Its programmable nature allows designers to fine-tune the frequency to meet the exact requirements of their application, making it a versatile and adaptable timing solution.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.1570 $100.3140
3+ $41.1544 $123.4632
5+ $39.8683 $199.3415
6+ $38.5822 $231.4932
8+ $37.2961 $298.3688
11+ $33.4379 $367.8169
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess