EN
  • EN
  • DE

AA104-73LF

Part No AA104-73LF
Manufacturer Skyworks Solutions Inc.
Catalog Attenuators
Description RF ATTENUATOR 32DB 50OHM SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Obsolete
Attenuation Value 32dB
Frequency Range 300 kHz ~ 2.5 GHz
Power (Watts) 1W
Impedance 50 Ohms
Package / Case SOT-23-6
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909097-AA104-73LF
Ultra Librarian 3D Model Ultra Librarian AA104-73LF CAD Model

Description

The AA104-73LF is a high-quality attenuator from Skyworks Solutions Inc. It is designed for RF and wireless applications that require precise signal attenuation. This attenuator has an attenuation value of 32dB, allowing for fine-tuning of signal strength.

  • Type: Attenuator
  • Application: RF and Wireless
  • Attenuation: 32dB
  • Frequency Range: 300 kHz to 2.5 GHz
  • Impedance: 50 Ohms
  • Mounting: Surface Mount Device
  • Packaging: Tape and Reel
  • Standard Package: 3,000 pcs
  • ECCN: Compliant
  • MSL Level: High

You May Also Be Interested in

Amphenol
RF ATTENUATOR 2.5DB 50OHM SMA
Need more? Email Us
Amphenol
RF ATTENUATOR 18DB 50OHM SMA
Need more? Email Us
pSemi
RF ATTEN 0-31.75DB 50OHM 32VFQFN
Lowest to $5.4950
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 6DB 50OHM DIE
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 6DB 50OHM DIE
Need more? Email Us
Amphenol
RF ATTENUATOR 0DB 50OHM SMA
Need more? Email Us
Amphenol
RF ATTENUATOR 8DB 50OHM SMA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess