EN
  • EN
  • DE

AAT4901IJS-1-T1

Part No AAT4901IJS-1-T1
Manufacturer Skyworks Solutions Inc.
Catalog PMIC - Full, Half - Bridge Drivers
Description 5V POWER DUAL HALF BRIDGE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Skyworks Solutions Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Applications DC Motors, Solenoids, Transformers
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 200 mOhm LS, 240 mOhm HS
Channel Output Current 700mA
Current - Peak Output 3A
Supply Voltage - Operating 2 V to 5.5 V
Voltage - Load 2 V to 5.5 V
Temperature Range - Operating -40°C to 150°C (TJ)
Fault Protection Over Temperature, Shoot-Through
Mounting SMD (SMT)
Case / Package 8-SC70JW
Win Source Part Number 1011518-AAT4901IJS-1-T1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AAT4901IJS-1-T1 CAD Model

Description

The AAT4901IJS-1-T1 is a PMIC (Power Management Integrated Circuit) – specifically, a Full/Half-Bridge Driver manufactured by Skyworks Solutions Inc. These drivers are typically used in applications requiring efficient and controlled power delivery, such as driving motors or actuators.

Applications

  • Haptic Drivers: Driving linear resonant actuators (LRAs) or eccentric rotating mass (ERM) motors in smartphones and other devices.
  • Camera Lens Actuators: Controlling the movement of lenses in digital cameras.
  • Vibrating Alerts: Generating vibration alerts in mobile devices.
  • Micro-Pumps: Controlling micro-pumps in medical devices or industrial equipment.

Features

  • Integrated H-Bridge: Simplifies motor control circuitry.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Prevents damage from excessive current draw.
  • Thermal Shutdown: Protects the device from overheating.

Benefits

  • Efficient Power Delivery: Maximizes battery life in portable devices.
  • Precise Motor Control: Enables smooth and accurate movement.
  • Compact Size: Suitable for space-constrained applications.
  • Reliable Operation: Built-in protection features ensure robust performance.

The 'IJS' in the part number likely refers to a specific package type, and '-1-T1' may indicate tape and reel packaging for automated assembly. The datasheet contains specific voltage and current ratings and control interface details.

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286
Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355
Texas Instruments
IC HALF BRIDGE DRIVER 30A 8VSON
Lowest to $2.6293
Infineon Technologies
IC HALF BRIDGE DRIVER 2.4A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Analog Devices Inc.
ISOLATED HALF-BRIDGE DRIVER / Driver
Lowest to $3.1282
Monolithic Power Systems Inc.
Half Bridge Driver Buck Converters NMOS 41-LGA (5x6)
Need more? Email Us
Texas Instruments
AUTOMOTIVE 12-V CONTACTOR DRIVER
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRV 2.5A 48VFQFPN
Lowest to $8.0437

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess