EN
  • EN
  • DE
  • IT

AS179-92LF

Part No AS179-92LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Description RF Switch SPDT 0.02MHz to 4GHz 20dB Automotive 6-Pin SC-88 T/R / IC SW SPDT DC-3GHZ GAAS SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Skyworks Solutions Inc.
Packaging Reel
Part Status Active
Frequency - Lower 20MHz
Frequency - Upper 3GHz
Isolation @ Frequency 23dB @ 3GHz (typ)
Insertion Loss @ Frequency 0.4dB @ 3GHz
IIP3 50dBm (typ)
Topology Reflective
Circuit SPDT
P1dB 34dBm (typ) IP1dB
Impedance 50 Ohm
Temperature Range - Operating -40°C ~ 85°C
Voltage - Supply 3V
RF Type 802.11b, g, Bluetooth, WLAN
Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Win Source Part Number AS179-92LF-59288
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name AS179
Introduction Date June 06, 2003
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian AS179-92LF CAD Model

Description

AS179-92LF Lead-Free RF Switch

The AS179-92LF is a lead-free version of the highly versatile AS179-92, allowing for environmentally friendly applications without sacrificing performance or reliability.

  • Features:
  • Environmentally safe lead-free design
  • High-speed switching capabilities
  • Compact and flexible integration
  • Extended compatibility
  • Benefits:
  • Eco-friendly component
  • Maintains superior performance
  • Meets compliance standards
  • Diverse application potential
  • Applications:
  • Green technology projects
  • Eco-conscious consumer electronics
  • Medical devices
  • Advanced communication modules

This lead-free component offers a sustainable option for forward-thinking projects.

You May Also Be Interested in

Mini-Circuits
IC RF SWITCH SPDT 3GHZ 20MLCP
Lowest to $4.4619
Mini-Circuits
IC RF SWITCH SPDT 4.5GHZ 8DFN / RF Switch IC General Purpose SPDT 50Ohm 8-DFN (3.25x3.25)
Lowest to $10.5995
Analog Devices Inc.
IC SW ONE HS SPST 1.6/2.7V 8MSOP
Lowest to $3.6051
Analog Devices Inc.
IC RF SWITCH SP6T 2.5GHZ 24QSOP
Lowest to $13.0677
Infineon Technologies
IC RF SWITCH SPDT 3GHZ TSLP7-4
Lowest to $4.8639
Hirose Electric Co Ltd
IC RF SWITCH COAX / RF Switch IC
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 4GHZ 24QFN
Lowest to $38.1204
Analog Devices Inc.
IC RF SWITCH SP4T 4GHZ 16QFN
Lowest to $1.6315
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN / RF Switch IC General Purpose SPDT 50Ohm 16-QFN (4x4)
Lowest to $4.6918

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9278 $51.0290
135+ $0.7612 $102.7620
205+ $0.7375 $151.1875
285+ $0.7137 $203.4045
365+ $0.6899 $251.8135
490+ $0.6185 $303.0650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,756 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess