EN
  • EN
  • DE
  • IT

F2932NBGP8

Part No F2932NBGP8
Manufacturer Renesas Electronics America
Catalog RF Switches
Description IC RF SWITCH SPDT 8GHZ 16QFN / RF Switch IC General Purpose SPDT 50Ohm 16-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Renesas Electronics America
Package Tape & Reel
Product Status Active
RF Type General Purpose
Topology Absorptive
Circuit SPDT
Frequency Range 50MHz ~ 8GHz
Isolation 37dB
Insertion Loss 1.6dB
Test Frequency 8GHz
P1dB 36.5dBm
IIP3 64dBm
Impedance 50Ohm
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Base Product Number F2932
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 871389-F2932NBGP8
Ultra Librarian 3D Model Ultra Librarian F2932NBGP8 CAD Model

Description

The 871389-F2932NBGP8 is an RF switch integrated circuit (IC) from Renesas Electronics America.

  • Category: RF and Wireless ICs
  • Circuit: SPDT
  • Topology: Absorptive
  • Impedance: 50Ohm
  • Test Frequency: 8GHz
  • Frequency Range: 50MHz to 8GHz
  • Insertion Loss: 1.6dB
  • Isolation: 37dB
  • Application: General Purpose RF
  • Voltage Supply: 2.7V to 5.5V
  • Mounting: Surface Mount
  • Package: 16-VQFN Exposed Pad
  • Supplier Device Package: 16-QFN (4x4)
  • Operating Temperature: -40°C to 105°C
  • MSL Level: 1 (Unlimited)
  • REACH: REACH Unaffected
  • Base Product Number: F2932
  • Status: Active

You May Also Be Interested in

Infineon Technologies
IC RF SWITCH SPDT 5GHZ TSNP10-1
Need more? Email Us
Mini-Circuits
IC RF SWITCH SPDT 3GHZ 20MLCP
Lowest to $4.4619
Infineon Technologies
IC RF SWITCH SP4T 5GHZ TSNP10-1
Lowest to $0.8090
Analog Devices Inc.
IC RF SWITCH 8GHZ 16SMT
Lowest to $117.4738
Anadigics, Inc
IC RF SWITCH SP3T 2.5GHZ 12QFN
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 4GHZ 8MSOP / RF Switch IC WiMAX / WiBro SPDT 4 GHz 50Ohm 8-MSOP
Lowest to $24.3844
CEL
IC RF SWITCH SPDT 3GHZ 6MINIMOLD
Lowest to $0.8211
Infineon Technologies
IC RF SWITCH 20TSNP / RF Switch IC
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 4GHZ 16QFN
Lowest to $1.6315

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6918 $51.6098
26+ $3.8497 $100.0922
41+ $3.7294 $152.9054
56+ $3.6091 $202.1096
72+ $3.4888 $251.1936
96+ $3.1279 $300.2784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess