EN
  • EN
  • DE

AWL9571P9

Part No AWL9571P9
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts (A - B)
Description Rf And Mmw Front End Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987935-AWL9571P9
Categories OEM Parts(A-B)
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AWL9571P9 CAD Model

Description

The AWL9571P9 is a highly integrated front-end module (FEM) manufactured by Skyworks Solutions Inc. It is designed for Wi-Fi applications, specifically supporting the 2.4 GHz band. This FEM typically incorporates a power amplifier (PA), low noise amplifier (LNA), and transmit/receive (T/R) switch, all within a single compact package.

Applications:

  • Wi-Fi enabled devices
  • Wireless routers
  • Access points
  • IoT (Internet of Things) devices
  • Mobile devices (smartphones, tablets)

Features:

  • 2.4 GHz Wi-Fi Band Support: Specifically designed for 2.4 GHz Wi-Fi applications (IEEE 802.11 b/g/n).
  • Integrated Power Amplifier (PA): Provides efficient power amplification for transmit signals.
  • Integrated Low Noise Amplifier (LNA): Enhances receiver sensitivity by amplifying weak incoming signals.
  • Integrated Transmit/Receive (T/R) Switch: Enables shared antenna usage for both transmit and receive paths.
  • Compact Package: Small form factor allows for easy integration into space-constrained devices.
  • High Efficiency: Optimizes power consumption for extended battery life in portable devices.

Benefits:

  • Improved Wi-Fi performance: Enhances range and data rates.
  • Extended battery life: High efficiency minimizes power consumption.
  • Reduced component count: Integrated design simplifies board layout and reduces BOM cost.
  • Simplified design: Easier to implement Wi-Fi functionality in various devices.
  • Compact solution: Ideal for space-constrained applications.

Additional Details:

The AWL9571P9 typically operates on a single supply voltage. The specific voltage range and power output depend on the exact model specifications. This FEM provides all the necessary components to implement Wi-Fi connectivity in a device. The integrated PA boosts the signal strength, while the LNA amplifies the received signals improving receiver sensitivity. The T/R switch enables the use of a single antenna for both transmitting and receiving data, reducing space and component costs. Skyworks Solutions' datasheet provides detailed electrical characteristics, application circuits, and performance metrics, making it essential for designers using this component. The FEM's compact size makes it appropriate for a variety of applications, including mobile phones, tablets, routers, and IoT devices where space and power are critical considerations.

You May Also Be Interested in

Intel
Need more? Email Us
Generic
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess