EN
  • EN
  • DE

TC55V040FT-85

Part No TC55V040FT-85
Manufacturer Toshiba Semiconductor and Storage
Catalog SRAM
Description SRAM 512Kx8 TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957401-TC55V040FT-85
Series *
Ultra Librarian 3D Model Ultra Librarian TC55V040FT-85 CAD Model

Description

The TC55V040FT-85 is a high-speed, low-power 4-Megabit Static RAM (SRAM) manufactured by Toshiba Semiconductor. It is organized as 524,288 words by 8 bits. This SRAM is designed for applications that require fast access times and low power consumption, making it suitable for various memory-intensive tasks in portable devices, embedded systems, and industrial applications.

Applications

  • Embedded systems: Including industrial control systems and automation equipment.
  • Cache memory: In microprocessors and digital signal processors (DSPs) to improve performance.
  • Portable electronics: Ideal for devices such as digital cameras, MP3 players, and handheld computers.
  • Networking equipment: Employed in routers, switches, and network interfaces for buffering data.
  • Medical devices: Used in monitoring equipment, diagnostic tools, and implantable devices requiring reliable memory.

Features

  • High-speed access time: 85ns access time ensuring quick data retrieval.
  • Low power consumption: CMOS technology minimizes power usage, extending battery life in portable devices.
  • Single 3.3V power supply: Simplifies power management in system designs.
  • Fully static operation: No clock or refresh required, reducing system complexity and power consumption.
  • Tri-state outputs: Allows for easy memory expansion and bus sharing.
  • Data retention capability: Ensures data integrity during power-down modes.
  • Operating temperature range: Designed for both commercial and industrial temperature environments.
  • Available in various package options: Including TSOP and SOP packages for versatile integration.

Benefits

  • Enhanced system performance: Fast access time reduces latency and enhances overall system responsiveness.
  • Extended battery life: Low power consumption makes it suitable for battery-powered devices.
  • Simplified system design: Fully static operation eliminates the need for complex refresh circuitry.
  • Improved data reliability: Data retention capabilities ensure data integrity during power interruptions.
  • Cost-effective memory solution: Provides an optimum balance of performance, power efficiency, and cost.

Additional Details

The TC55V040FT-85 utilizes advanced CMOS technology, ensuring both high-speed performance and low power consumption. Its fully static operation simplifies system integration by eliminating the need for external clocks or refresh cycles. Available in a variety of package options, the TC55V040FT-85 is adaptable to many design requirements. The tri-state outputs allow for easy memory expansion and seamless integration into bus-oriented architectures. The TC55V040FT-85's wide operating temperature range guarantees reliable performance in diverse environmental conditions. It is specifically designed for robust data storage and retrieval, making it an ideal choice for applications requiring high performance and low power consumption. This SRAM provides a reliable and efficient memory solution for a wide range of electronic devices and systems. It is also known for its excellent noise immunity.

You May Also Be Interested in

Rochester Electronics
CACHE SRAM, 32KX8, 15NS PDSO28
Lowest to $22.9071
Maxim Integrated
IC NVSRAM 1MBIT PARALLEL 34LPM
Need more? Email Us
Renesas Electronics America
IC SRAM 16KBIT PARALLEL 132PQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Lowest to $80.3487
Micron Technology Inc.
IC SRAM 36MBIT PARALLEL 484FBGA
Lowest to $493.0302
GSI Technology
IC SRAM 18MBIT PARALLEL 165FPBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 64KBIT PARALLEL 100TQFP
Lowest to $58.7301
Renesas Electronics America
IC SRAM 16KBIT PARALLEL 24SOIC
Need more? Email Us
Maxim Integrated
IC NVSRAM 256KBIT PAR 28EDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess