EN
  • EN
  • DE
  • IT

PD15-73LF

Part No PD15-73LF
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (N - P)
Description Two-Way 0° Power Splitter/Combiner 1.42-1.66 GHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 271229-PD15-73LF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PD15-73LF CAD Model

Description

The PD15-73LF is a PIN diode from Skyworks Solutions Inc. designed for various RF and microwave applications. This diode offers low insertion loss and high isolation, making it suitable for use in switches, attenuators, and phase shifters.

Applications:

  • RF Switches: Used in transmit/receive switching for wireless communication systems.
  • Attenuators: Employed in signal level control circuits.
  • Phase Shifters: Utilized in phased array antennas and radar systems.
  • Limiter Circuits: Protects sensitive receiver components from high power signals.

Features:

  • Low Insertion Loss: Minimizes signal attenuation when the diode is in the ON state.
  • High Isolation: Provides excellent signal isolation when the diode is in the OFF state.
  • Fast Switching Speed: Enables rapid switching between ON and OFF states.
  • Low Capacitance: Reduces the impact on circuit impedance and performance.
  • Surface Mount Package: Facilitates easy assembly and integration into circuit boards.

Benefits:

  • Improved System Performance: Low insertion loss and high isolation contribute to enhanced signal integrity and overall system performance.
  • Increased System Reliability: Robust design ensures reliable operation in demanding environments.
  • Simplified Circuit Design: Optimized parameters simplify circuit design and reduce component count.
  • Reduced Power Consumption: Efficient switching characteristics minimize power consumption.
  • Cost-Effective Solution: Provides a high-performance solution at a competitive price.

The PD15-73LF is typically supplied in a small surface-mount package, which helps minimize the overall size of the application circuit. Its electrical characteristics are optimized for operation within specific frequency ranges commonly used in wireless communications and radar systems. The exact specifications, such as capacitance, series resistance, and breakdown voltage, vary depending on the specific operating conditions and should be verified against the manufacturer's datasheet for accurate design implementation.

This PIN diode is also suitable for use in military and aerospace applications, due to its high reliability and performance characteristics. Careful attention to thermal management is recommended when operating the diode at higher power levels to ensure stable and reliable operation. Proper biasing techniques are essential to achieve optimal switching performance and minimize distortion.

You May Also Be Interested in

Texas Instruments
Lowest to $6.9733
NXP / Nexperia
Need more? Email Us
NEC
LOW NOISE L TO Ku-BAND GaAs MESFET
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Texas Instruments
Lowest to $0.4788
NEC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC
L to S BAND LOW NOISE AMPLIFIER N-CHANNEL GaAs MES FET
Lowest to $3.0901
NXP / Nexperia
Lowest to $18.5406

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess