EN
  • EN
  • DE

SE2583A

Part No SE2583A
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 318136-SE2583A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SE2583A CAD Model

Description

The Skyworks Solutions Inc. SE2583A is a highly integrated front-end module (FEM) designed for Wi-Fi applications operating in the 2.4 GHz band. This module incorporates a power amplifier (PA), low noise amplifier (LNA) with bypass, transmit filter, diplexer, and a SPDT switch. The SE2583A simplifies the design of wireless systems by integrating multiple components into a single, compact package, reducing board space and component count.

Applications:

  • Wireless routers
  • Access points
  • IoT devices
  • Wireless repeaters
  • Smart home hubs
  • Wi-Fi enabled security cameras
  • Wireless audio systems

Features:

  • Integrated PA, LNA, transmit filter, diplexer, and SPDT switch
  • Low noise figure
  • High gain
  • Compact size
  • 2.4 GHz band operation
  • RoHS compliant

Benefits:

  • Reduced component count and board space
  • Improved receiver sensitivity
  • Extended communication range
  • Simplified design and manufacturing
  • Enhanced system performance
  • Cost-effective solution

Additional Details:

The SE2583A operates in the 2.4 GHz ISM band, which is widely used for Wi-Fi communication. Its integrated transmit filter helps to suppress unwanted harmonics and spurious emissions, ensuring compliance with regulatory requirements. The LNA with bypass feature allows the receiver to maintain good sensitivity even in the presence of strong interfering signals. The SPDT switch enables the module to be used in a variety of applications, including those that require both transmit and receive functionality. The device is typically surface mounted.

The compact size and high level of integration make the SE2583A an ideal solution for space-constrained applications, such as mobile devices and IoT devices. Its low noise figure and high gain ensure that the receiver has good sensitivity, even in noisy environments. The module is also designed to be easy to use, with a simple interface that requires minimal external components.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Lite-On Inc.
Lowest to $3.3322
Sharp Microelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,690 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess