EN
  • EN
  • DE

SE2611T-R

Part No SE2611T-R
Manufacturer Skyworks Solutions Inc.
Catalog RF Front End (LNA + PA)
Description IC FRONT END MOD 2.4GHZ 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Skyworks Solutions Inc.
Series SiGe
Package Tape & Reel
Product Status Active
RF Type 802.11b/g/n
Frequency 2.4GHz ~ 2.5GHz
Package / Case 20-UFQFN Exposed Pad
Supplier Device Package 20-QFN (3x3)
Base Product Number SE2611
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 318150-SE2611T-R
Ultra Librarian 3D Model Ultra Librarian SE2611T-R CAD Model

Description

The SE2611T-R is an RF front end module designed for wireless communication applications.

  • Category: RF and Wireless - RF Front End (LNA + PA)
  • Manufacturer: Skyworks Solutions Inc.
  • Series: SiGe
  • Frequency Range: 2.4GHz to 2.5GHz
  • RF Standards: 802.11b/g/n
  • Packaging: Tape & reel
  • Package Quantity: 3,000 pieces
  • Package Type: 20-UFQFN Exposed Pad
  • Supplier Device Package: 20-QFN (3x3)
  • ECCN: 5A991G
  • MSL Level: 1 (unlimited shelf life)
  • HTSUS Code: 8542.39.0001
  • Status: Active

You May Also Be Interested in

Microsemi Corporation
Need more? Email Us
Skyworks Solutions Inc.
The Right Products for Your System Applications
Lowest to $5.5890
Texas Instruments
Lowest to $1.1758
Texas Instruments
IC RF FRONT-END 16VQFN
Lowest to $2.1480
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $0.9624
Atmel
Bluetooth/ISM 2.4-GHz Front-End IC
Lowest to $3.5455
Infineon Technologies
Lowest to $2.6519
MACOM Technology Solutions
LNA/PA/SWITCH, 24.25-29.5 GHZ,0.
Need more? Email Us
Microchip Technology
Three-Channel Analog Front-End Device | IC KEYLESS ENTRY AFE 14DIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9313 $57.9390
75+ $1.5847 $118.8525
115+ $1.5352 $176.5480
160+ $1.4857 $237.7120
205+ $1.4361 $294.4005
270+ $1.2876 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess