EN
  • EN
  • DE

SE2615T-S

Part No SE2615T-S
Manufacturer Skyworks Solutions Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2011+
Reference case QFN10
Manufacturer Skyworks Solutions Inc.
Manufacturer Homepage www.skyworksinc.com
Win Source Part Number 716146-SE2615T-S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SE2615T-S CAD Model

Description

The SE2615T-S is a high-efficiency, single-pole, double-throw (SPDT) switch from Skyworks Solutions. It is designed for use in various wireless applications, including WLAN, Bluetooth, and Zigbee. This switch provides excellent isolation and low insertion loss, ensuring optimal performance in wireless communication systems. It is a versatile component used to route RF signals in diverse applications.

Applications:

  • WLAN: Switching between transmit and receive paths in WLAN devices.
  • Bluetooth: Selecting antenna paths in Bluetooth modules.
  • Zigbee: Routing RF signals in Zigbee-based devices.
  • ISM Band Applications: General-purpose switching in ISM band applications.
  • Diversity Switching: Antenna diversity switching to improve signal quality.

Features:

  • SPDT Configuration: Single-pole, double-throw switch for versatile signal routing.
  • Low Insertion Loss: Minimizes signal attenuation, improving performance.
  • High Isolation: Prevents signal leakage between ports.
  • High Linearity: Ensures minimal signal distortion.
  • Small Package: Compact package allows for integration into space-constrained devices.
  • Wide Operating Frequency: Operates over a wide frequency range.

Benefits:

  • Improved Performance: Low insertion loss and high isolation enhance system performance.
  • Flexibility: Versatile SPDT configuration allows for flexible signal routing.
  • Simplified Design: Easy to integrate into wireless communication systems.
  • Reduced Size: Compact package allows for smaller and more densely populated circuit designs.
  • Reliable Operation: Robust design ensures stable and reliable performance.

Additional Details:

The SE2615T-S typically operates from a supply voltage of 1.8V to 3.3V. It features low insertion loss, typically around 0.4 dB, and high isolation, typically around 25 dB. The device's high linearity ensures minimal signal distortion. The small package size makes it suitable for use in compact mobile devices. This SPDT switch offers a high-performance and reliable solution for routing RF signals in wireless communication systems. The control logic is simple allowing for easy implementation. This switch provides excellent performance characteristics.

You May Also Be Interested in

Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0949 $60.2195
130+ $0.8984 $116.7920
200+ $0.8703 $174.0600
275+ $0.8422 $231.6050
355+ $0.8142 $289.0410
475+ $0.7300 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess