EN
  • EN
  • DE

SI4712-B30-GM

Part No SI4712-B30-GM
Manufacturer Skyworks Solutions Inc.
Catalog RF Transmitters
Description RF XMITTER FM 76-108MHZ 20UFQFN / RF Transmitter FM 76MHz ~ 108MHz PCB, Surface Mount Antenna 20-UFQFN Exposed Pad
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Skyworks Solutions Inc.
Package Tray
Product Status Obsolete
Programmable Not Verified
Frequency 76MHz ~ 108MHz
Applications General Purpose
Modulation or Protocol FM
Current - Transmitting 18.8mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -20°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-UFQFN Exposed Pad
Supplier Device Package 20-QFN (3x3)
Standard Package 624 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 933495-SI4712-B30-GM
Ultra Librarian 3D Model Ultra Librarian SI4712-B30-GM CAD Model

Description

The SI4712-B30-GM is an RF transmitter designed for general-purpose applications. It operates @ a frequency range of 76MHz to 108MHz and has a voltage supply range of 2.7V to 5.5V.

  • Frequency Range: 76MHz to 108MHz
  • Voltage Supply: 2.7V to 5.5V
  • Mounting: Surface mountable
  • Package: 20-UFQFN exposed pad
  • Modulation: FM
  • Transmitting Current: 18.8mA
  • Status: Obsolete

You May Also Be Interested in

Texas Instruments
IC RF TX SNGL-CHIP LP 16VQFN / RF Transmitter FSK/GFSK/MSK 16-Pin VQFN EP T/R
Lowest to $0.5896
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Lowest to $3.2282
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Need more? Email Us
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $9.5969
Infineon Technologies
ASK Transmitter 345 MHz
Need more? Email Us
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.7106
Micrel
QwikRadio® ASK Transmitter
Lowest to $0.8493
Microchip Technology
MCU W/TRANSMITTER ASK/FSK 24QFN / High flexible programmable transmitter
Need more? Email Us
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,910 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess