EN
  • EN
  • DE
  • IT

SI8233BB-D-ISR

Part No SI8233BB-D-ISR
Manufacturer Skyworks Solutions Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 2.5KV GATE DRVR 16SOIC  /  4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Skyworks Solutions Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Technology Capacitive Coupling
Number of Channels 2
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 20kV/µs
Propagation Delay tpLH / tpHL (Max) 60ns, 60ns
Pulse Width Distortion (Max) 5.6ns
Rise / Fall Time (Typ) 12ns, 12ns (Max)
Current - Output High, Low 2A, 4A
Current - Peak Output 4A
Voltage - Output Supply 9.4V ~ 24V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Approval Agency CQC, CSA, UR, VDE
Base Product Number SI8233
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 336-4907-1,336-4907-2,SI8233BB-D-ISR-ND,336-4907-6
Standard Package 1,250
Win Source Part Number 1194929-SI8233BB-D-ISR
Ultra Librarian 3D Model Ultra Librarian SI8233BB-D-ISR CAD Model

Description

The SI8233BB-D-ISR from Skyworks Solutions Inc. is an isolated gate driver designed for driving power MOSFETs and IGBTs in a variety of applications. It features robust galvanic isolation, enabling safe and reliable operation in high-voltage environments. The driver provides high drive strength and fast switching speeds, optimizing the performance of power switching devices.

Applications

  • Isolated power supplies
  • Motor control systems
  • Solar inverters
  • Industrial automation
  • Electric vehicle (EV) chargers

Features

  • Galvanic isolation: 2.5 kVrms
  • High drive strength: Up to 4 A peak output current
  • Fast propagation delay: Typically 35 ns
  • Wide input voltage range: 2.5 V to 5.5 V
  • Under-voltage lockout (UVLO) protection
  • Overlapping conduction protection

Benefits

  • Enhanced Safety: Galvanic isolation provides critical protection against high-voltage transients and ground loops.
  • Efficient Power Conversion: High drive strength and fast switching speeds minimize switching losses and improve overall efficiency.
  • Simplified Design: Integrated protection features such as UVLO and overlapping conduction protection reduce the need for external components.
  • Reliable Operation: Robust design and isolation barrier ensure reliable performance in harsh environments.
  • Flexible: Wide input voltage range allows for easy interfacing with various control circuits.

Additional Details

The SI8233BB-D-ISR is available in a small SOIC package, facilitating automated assembly and reducing board space. The driver features a precise dead-time control, which prevents shoot-through in half-bridge configurations. The isolation barrier is based on Skyworks' proprietary capacitive isolation technology, providing high reliability and long-term stability. The device is compliant with relevant safety standards, making it suitable for use in safety-critical applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
GATE DRIVE COUPLER; 5-PIN SO6; V
Need more? Email Us
Skyworks Solutions Inc.
AUTOMOTIVE 5 KV 8V UVLO HS/LS IS
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISO 2.5KV GATE DRVR 16SOIC
Lowest to $3.1791
STMicroelectronics
DISCRETE
Lowest to $10.7112
CEL
600mA Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 7.5KV GATE DRIVER 8LSDIP
Lowest to $9.2484
Toshiba Semiconductor and Storage
OPTOCOUPLER TRANS
Lowest to $2.1020
Skyworks Solutions Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
X36 PB-F PHOTOCOUPLER THRU-HOLE
Lowest to $0.8163

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9117 $58.6755
35+ $3.2096 $112.3360
55+ $3.1093 $171.0115
75+ $3.0090 $225.6750
97+ $2.9088 $282.1536
129+ $2.6078 $336.4062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess