EN
  • EN
  • DE
  • IT

SI8235AD-D-IS

Part No SI8235AD-D-IS
Manufacturer Skyworks Solutions Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 5KV 2CH GATE DVR 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 25 Weeks
Features 4A Gate Driver Capacitive Coupling 5000Vrms Channel 16-SOIC
Manufacturer Skyworks Solutions Inc.
Series Automotive, AEC-Q100
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name SI8235
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 46
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933666-SI8235AD-D-IS
Ultra Librarian 3D Model Ultra Librarian SI8235AD-D-IS CAD Model

Description

The Skyworks Solutions Inc. 861021 isolator is a gate driver with a capacitive coupling of 5000Vrms channel and a 4A capacity.

  • Package: 16-SOIC (0.295", 7.50mm Width)
  • Mounting: mountable on a surface mount
  • Application: designed for use in automotive applications
  • Operating Temperature Range: -40°C ~ 125°C
  • RoHS Compliant: RoHS compliant
  • ECCN: EAR99
  • Supply and Demand Status: balanced
  • Quantity per Package: 46

You May Also Be Interested in

Analog Devices Inc.
DGTL ISO 3KV 2CH GATE DVR 16SOIC / 4A Gate Driver Magnetic Coupling 3000Vrms 2 Channel 16-SOIC
Lowest to $2.1500
Sharp Microelectronics
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISO 2.5KV GATE DRVR 8SOIC
Lowest to $4.2907
Skyworks Solutions Inc.
AUTOMOTIVE 5 KV 8V UVLO HS/LS IS
Need more? Email Us
Toshiba Semiconductor and Storage
4A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO
Lowest to $4.9511
Toshiba Semiconductor and Storage
PHOTOCOUPLER
Lowest to $0.8046
CEL
600mA Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
X36 PB-F PHOTOCOUPLER THRU HOLE
Lowest to $1.0506
Skyworks Solutions Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $7.0074

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6826 $58.7304
9+ $12.0472 $108.4248
13+ $11.6708 $151.7204
18+ $11.2943 $203.2974
23+ $10.9178 $251.1094
31+ $9.7884 $303.4404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,640 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess