EN
  • EN
  • DE
  • IT

SI8441AB-D-IS1

Part No SI8441AB-D-IS1
Manufacturer Skyworks Solutions Inc.
Catalog PMIC - Power Management - Specialized
Description DGTL ISO 2500VRMS 4CH GP 16SOIC  /  General Purpose Digital Isolator 2500Vrms 4 Channel 1Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Skyworks Solutions Inc.
Package Tube
Product Status Not For New Designs
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 25kV/µs (Typ)
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 35ns, 35ns
Pulse Width Distortion (Max) 25ns
Rise / Fall Time (Typ) 3.8ns, 2.8ns
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SI8441
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 48
Win Source Part Number 1128974-SI8441AB-D-IS1
Ultra Librarian 3D Model Ultra Librarian SI8441AB-D-IS1 CAD Model

Description

The Skyworks Solutions Inc. SI8441AB-D-IS1 is a general-purpose digital isolator with a data rate of 1Mbps.

  • Type: Digital Isolator
  • Data Rate: 1Mbps
  • Technology: Capacitive Coupling
  • Package: 16-SOIC
  • Voltage Isolation: 2500Vrms
  • Channels: 4
  • Rise Time: 3.8ns
  • Fall Time: 2.8ns
  • Common Mode Transient Immunity: 25kV/μs (Typ)

You May Also Be Interested in

Texas Instruments
IC XFRMR DRVR NCH 350MA SOT23-5
Lowest to $0.5940
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Need more? Email Us
ON Semiconductor
IC PHASE CONTROLLER QFN / PMIC
Lowest to $6.7637
Texas Instruments
TLC7733M SINGLE SVS FOR 3.3V SYS / PMIC
Lowest to $72.1805
Diodes Incorporated
HEATER CONTROLLER DIP-8 / Heating Controller PMIC 8-DIP
Need more? Email Us
STMicroelectronics
IC DC-DC BOOST CNVRT SOLAR 36SSO
Lowest to $3.2640
Microchip Technology
IC USB PORT POWER CTRLR 20QFN
Lowest to $3.1820
Texas Instruments
ISOLATED FEEDBACK GENERATOR, CDI
Lowest to $1.4770
Texas Instruments
TLC7733M SINGLE SVS FOR 3.3V SYS / PMIC
Lowest to $72.1805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess