EN
  • EN
  • DE

SI8920AD-IS

Part No SI8920AD-IS
Manufacturer Skyworks Solutions Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ISOLATION 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Skyworks Solutions Inc.
Package Tube
Product Status Active
Type Isolation
Applications Automotive, Inverters, Power Supplies, UPS
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number SI8920
Standard Package 46 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 812087-SI8920AD-IS
Ultra Librarian 3D Model Ultra Librarian SI8920AD-IS CAD Model

Description

The Skyworks Solutions Inc. SI8920AD-IS is a linear amplifier specifically designed for special purpose applications.

  • Series: SI8920
  • Packaging: Tube
  • Standard Package: 46 pieces
  • Applications: Automotive, Inverters, Power Supplies, UPS
  • Mounting: Surface Mount
  • Package/Case: 16-SOIC (0.295", 7.50mm Width)
  • Supplier Device Package: 16-SOIC
  • Status: Active
  • ECCN: EAR99
  • MSL Level: 3 (168 hours)
  • HTSUS: 8542.39.0001

You May Also Be Interested in

ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us
Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-SOIC
Lowest to $2.1518
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4637 $53.5644
28+ $3.6625 $102.5500
43+ $3.5481 $152.5683
59+ $3.4336 $202.5824
76+ $3.3192 $252.2592
101+ $2.9758 $300.5558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,839 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess