EN
  • EN
  • DE

SKY13452-11

Part No SKY13452-11
Manufacturer Skyworks Solutions Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1448+
Reference case QFN
Manufacturer Skyworks Solutions Inc.
Manufacturer Homepage www.skyworksinc.com
Win Source Part Number 716231-SKY13452-11
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY13452-11 CAD Model

Description

The SKY13452-11 is a single-pole, double-throw (SPDT) switch from Skyworks Solutions. This switch is designed for various wireless applications, including Wi-Fi, Bluetooth, and cellular communication. It offers low insertion loss, high isolation, and excellent linearity, making it suitable for demanding RF front-end applications.

Applications:

  • Wi-Fi transceivers
  • Bluetooth devices
  • Cellular handsets
  • Wireless LAN (WLAN)
  • GPS receivers

Features:

  • SPDT Configuration: Provides a single-pole, double-throw switching function.
  • Low Insertion Loss: Minimizes signal attenuation.
  • High Isolation: Prevents signal leakage between ports.
  • High Linearity: Reduces signal distortion.
  • Small Package: Available in a compact package for space-constrained applications.
  • Low Control Voltage: Operates with a low control voltage.

Benefits:

  • Improved Signal Quality: Low insertion loss and high linearity ensure minimal signal degradation.
  • Reduced Interference: High isolation prevents unwanted signal leakage.
  • Compact Design: Small package saves valuable board space.
  • Easy to Integrate: Simple control interface simplifies integration into existing circuits.
  • Enhanced System Performance: Provides optimized switching performance for wireless applications.

Additional Details:

The SKY13452-11 typically operates over a wide frequency range, suitable for various wireless communication standards. The low insertion loss ensures that the signal strength is maintained during switching, while the high isolation prevents unwanted signals from leaking between the different paths. The excellent linearity minimizes signal distortion, ensuring accurate data transmission. The compact package allows for easy integration into small form factor devices. The specific frequency range, insertion loss, isolation, and other electrical characteristics are detailed in the manufacturer's datasheet. It's designed for low power consumption, which is important in battery-powered devices. Careful attention to the layout and impedance matching is crucial for achieving optimal performance. It is used in applications requiring fast and reliable switching between different RF paths.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess