EN
  • EN
  • DE

SKY13699-21EK1

Part No SKY13699-21EK1
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description Evaluation Board for SKY13699-21
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972306-SKY13699-21EK1
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY13699-21EK1 CAD Model

Description

The SKY13699-21EK1 is a high-performance RF switch manufactured by Skyworks Solutions Inc. This SPDT (Single-Pole, Double-Throw) switch is designed for a wide range of wireless applications, offering excellent isolation and low insertion loss. It is commonly used in cellular handsets, WLAN (Wireless Local Area Network) devices, and other wireless communication systems where signal routing and switching are required with minimal signal degradation. The switch is designed to handle various frequency bands, allowing for versatile applications.

Applications:

  • Cellular handsets (2G, 3G, 4G, 5G)
  • WLAN (Wireless Local Area Network) devices (Wi-Fi routers, access points)
  • Bluetooth devices
  • GPS receivers
  • ISM (Industrial, Scientific, and Medical) band applications
  • Antenna diversity switching

Features:

  • Low Insertion Loss: Minimizes signal attenuation, improving overall system performance.
  • High Isolation: Prevents signal leakage between ports, ensuring signal integrity.
  • SPDT Configuration: Provides versatile signal routing capabilities.
  • Wide Frequency Range: Supports a broad range of wireless communication bands.
  • Small Package Size: Enables compact designs and efficient board space utilization.
  • Low Control Voltage: Requires minimal voltage for switching, reducing power consumption.

Benefits:

  • Improved Signal Quality: Low insertion loss and high isolation ensure signal integrity.
  • Enhanced System Performance: Optimized RF performance improves overall system efficiency.
  • Reduced Power Consumption: Low control voltage minimizes power drain.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Versatile Application: Wide frequency range supports various wireless communication standards.

Additional Details:

The SKY13699-21EK1 typically operates over a wide frequency range, often spanning from 0.1 GHz to 6 GHz. The insertion loss is typically around 0.3 dB at lower frequencies and increases slightly at higher frequencies. The isolation between ports is generally greater than 25 dB. The switch is controlled by a low voltage signal, typically between 1.8V and 3.3V. The package is typically a small QFN (Quad Flat No-leads) or similar surface mount package, which allows for efficient heat dissipation and easy integration into PCBs. The operating temperature range is typically from -40°C to +85°C. The device is also designed to be lead-free and compliant with RoHS directives, ensuring environmental responsibility. This RF switch is designed to provide reliable and consistent performance in demanding wireless communication environments.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess