EN
  • EN
  • DE

SKY13727-11

Part No SKY13727-11
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description MB/HB/UHB MIMO Diversity Receive Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980471-SKY13727-11
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY13727-11 CAD Model

Description

The Skyworks SKY13727-11 is a high-performance, single-pole, double-throw (SPDT) switch designed for Wi-Fi and Bluetooth applications. This switch is optimized for low insertion loss and high isolation, making it suitable for use in front-end modules (FEMs) of wireless devices. It supports both 2.4 GHz and 5 GHz frequency bands, making it versatile for various wireless communication protocols. The SKY13727-11 helps improve overall system efficiency and signal quality in wireless applications.

Applications

  • Wi-Fi Devices: Used in Wi-Fi routers, access points, and client devices for antenna switching and filter selection.
  • Bluetooth Devices: Implemented in Bluetooth modules for signal routing and switching.
  • Wireless LAN (WLAN) Devices: Integrated into WLAN devices for signal management.
  • IoT Devices: Employed in various Internet of Things (IoT) devices for wireless connectivity.
  • Mobile Devices: Utilized in smartphones and tablets for Wi-Fi and Bluetooth functionalities.

Features

  • SPDT Configuration: Provides versatile signal routing capabilities.
  • Low Insertion Loss: Minimizes signal attenuation, improving system efficiency.
  • High Isolation: Prevents signal leakage, ensuring signal integrity.
  • Dual-Band Support: Supports both 2.4 GHz and 5 GHz frequency bands.
  • Small Footprint: Compact size allows for easy integration into space-constrained designs.

Benefits

  • Improved Wireless Performance: Enhances the performance of wireless devices by minimizing signal losses and ensuring signal integrity.
  • Extended Battery Life: Reduces power consumption, contributing to longer battery life in portable devices.
  • Enhanced Signal Quality: Preserves the quality of RF signals, ensuring accurate data transmission.
  • Increased System Reliability: Prevents signal interference and ensures stable operation of wireless devices.
  • Simplified Design: Allows for easier integration into existing designs, reducing development time and costs.

Additional Details

The SKY13727-11 is fabricated using advanced SOI (Silicon on Insulator) process technologies, providing excellent RF performance characteristics. Its specifications include insertion loss, isolation, operating frequency range, supply voltage, control voltage, and power handling capability. The switch is available in a small QFN (Quad Flat No-Leads) or similar surface mount package, facilitating automated assembly processes. It complies with RoHS (Restriction of Hazardous Substances) directives, ensuring environmental compliance. The device is designed to operate within a specified temperature range, typically from -40°C to +85°C. It's designed to efficiently switch between different antennas or paths in a Wi-Fi or Bluetooth radio system.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Linear Technology
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess