EN
  • EN
  • DE

SKY65205-R4

Part No SKY65205-R4
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 324830-SKY65205-R4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKY65205-R4 CAD Model

Description

The SKY65205-R4 from Skyworks Solutions Inc. is a highly integrated front-end module (FEM) designed for high-power WLAN applications in the 2.4 GHz band. This FEM integrates a high-linearity power amplifier (PA), a low noise amplifier (LNA) with bypass, and a transmit/receive (T/R) switch into a single, compact package. It is designed to improve the performance and reduce the size and cost of WLAN systems.

Applications:

  • 2.4 GHz WLAN applications: Specifically designed for IEEE 802.11b/g/n wireless networking standards.
  • High-power wireless routers: Used in routers requiring extended range and reliable connectivity.
  • Wireless access points: Employed in access points to enhance signal strength and coverage.
  • IoT devices: Integrated into IoT devices where reliable 2.4 GHz WLAN connectivity is essential.
  • Wireless repeaters/extenders: Used to boost the range of existing wireless networks.

Features:

  • Integrated PA, LNA, and T/R switch: Reduces component count and simplifies design.
  • High linearity PA: Ensures minimal distortion and optimal signal quality.
  • Low noise amplifier (LNA): Improves receiver sensitivity.
  • LNA bypass mode: Allows for flexibility in different operating conditions.
  • Compact package: Enables smaller and more efficient designs.
  • Low EVM: Excellent Error Vector Magnitude performance.

Benefits:

  • Extended range: The high-power PA boosts signal strength, increasing the effective range of WLAN devices.
  • Improved signal quality: The high linearity PA ensures minimal distortion, resulting in cleaner and more reliable signals.
  • Enhanced receiver sensitivity: The LNA improves the receiver's ability to detect weak signals.
  • Simplified design: The integrated FEM reduces the number of external components needed, simplifying the design process.
  • Reduced cost: Integration of multiple functions into a single package lowers overall system cost.
  • Smaller footprint: The compact package allows for more space-efficient designs.

Additional Details:

The SKY65205-R4 operates in the 2.4 GHz frequency band. The integrated power amplifier provides high output power, which is critical for extending the range of WLAN devices. The low noise amplifier significantly improves receiver sensitivity by amplifying weak signals while minimizing noise. The transmit/receive switch allows for efficient sharing of the antenna between the transmitter and receiver. The device requires a supply voltage of typically 3.3V and features comprehensive ESD protection. The compact QFN package is suitable for automated assembly and provides excellent thermal performance.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $13.0434
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess