EN
  • EN
  • DE

ADA4310-1ACPZ-RL

Part No ADA4310-1ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 190MHZ 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Current Feedback
Number of Circuits 2
Slew Rate 820 V/μs
-3db Bandwidth 190MHz
Current - Input Bias 6μA
Voltage - Input Offset 1mV
Operating Supply Current 7.6mA
Supply Voltage - Operating 5 V to 12 V, ±2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-LFCSP-VQ (4x4)
Win Source Part Number 1013882-ADA4310-1ACPZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADA4310-1ACPZ-RL CAD Model

Description

Analog Devices Inc. ADA4310-1ACPZ-RL

The ADA4310-1ACPZ-RL from Analog Devices Inc. is a high-performance, single-channel amplifier designed for a variety of applications that require efficient signal amplification. This component stands out with its precision and reliability, making it a go-to choice for engineers and designers in the field of electronics.

Encapsulated in a compact 16-lead LFCSP (Lead Frame Chip Scale Package) with a part number suffix 'ACPZ', this amplifier is well-suited for space-constrained applications. The 'RL' suffix indicates that the product is available in reel packaging, which is ideal for automated assembly processes, ensuring a streamlined manufacturing workflow.

The ADA4310-1ACPZ-RL boasts a wide bandwidth and low distortion, which are critical for high-fidelity audio applications, video processing, and high-speed signal conditioning. Its excellent dynamic performance makes it suitable for driving analog-to-digital converters (ADCs) in data acquisition systems, thereby ensuring high accuracy and signal integrity.

Key features of the ADA4310-1ACPZ-RL include:

  • Wide bandwidth for high-speed signal processing
  • Low harmonic distortion, ensuring signal clarity
  • Low noise performance for high-resolution applications
  • High output current drive capability
  • Single-supply voltage operation, simplifying power design
  • Thermal overload protection, increasing reliability

The ADA4310-1ACPZ-RL operates within a specified temperature range, making it robust for industrial environments. Its single-supply voltage feature allows for ease of integration into various systems without the need for dual supplies, thereby reducing the overall system complexity and cost.

Whether it's for professional-grade audio equipment, medical imaging, or communication systems, the ADA4310-1ACPZ-RL delivers the performance that professionals demand. With its combination of high-speed operation, low distortion, and reliability, this amplifier from Analog Devices Inc. is an excellent choice for ensuring the highest quality in signal amplification tasks.

For detailed technical specifications, application notes, and support resources, engineers and product designers are encouraged to visit the official Analog Devices Inc. website or consult the ADA4310-1ACPZ-RL datasheet.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1934 $51.0944
39+ $2.6203 $102.1917
60+ $2.5384 $152.3040
82+ $2.4565 $201.4330
106+ $2.3746 $251.7076
141+ $2.1290 $300.1890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess