EN
  • EN
  • DE

SKY65249-11

Part No SKY65249-11
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Description WLAN 802.11b, g, n Intera Front-End Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 324840-SKY65249-11
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY65249-11 CAD Model

Description

The SKY65249-11, manufactured by Skyworks Solutions Inc., is a front-end module (FEM) designed for 2.4 GHz WLAN applications. This highly integrated module incorporates a power amplifier (PA), a low-noise amplifier (LNA) with bypass, and a transmit/receive (T/R) switch. The module is engineered to enhance performance and reduce the size and cost of WLAN systems operating in the 2.4 GHz band.

Applications:

  • Wireless Routers: Improves signal strength and extends the range of wireless routers for home and office use.
  • Wireless Access Points: Enhances the coverage and performance of wireless access points in various environments.
  • IoT Devices: Provides robust 2.4 GHz WLAN connectivity for a wide range of Internet of Things (IoT) devices.
  • Wireless Repeaters: Used to extend the range of existing wireless networks.
  • Set-Top Boxes: Enables wireless connectivity for media streaming and internet access on set-top boxes.

Features:

  • Integrated PA, LNA, and T/R Switch: Reduces component count and simplifies system design.
  • High-Efficiency Power Amplifier: Delivers high output power while minimizing power consumption.
  • Low-Noise Amplifier (LNA): Improves receiver sensitivity for better signal reception.
  • LNA Bypass Mode: Offers flexibility in different operating conditions to optimize performance.
  • 2.4 GHz Operation: Specifically designed for the 2.4 GHz ISM band.
  • Compact Package: Small form factor suitable for space-constrained applications.

Benefits:

  • Extended Range: High output power PA increases the transmission range of wireless devices.
  • Improved Signal Quality: LNA enhances receiver sensitivity, resulting in better signal reception and data throughput.
  • Reduced Power Consumption: Optimized design minimizes power consumption, prolonging battery life for portable devices.
  • Simplified Design: Integrated module reduces the complexity of WLAN system design.
  • Lower Component Count: Minimizes the number of external components needed, reducing board space and cost.
  • Enhanced Reliability: High-quality components and robust design ensure reliable operation in various environments.

Additional Details:

The SKY65249-11 operates within the 2.4 GHz frequency band and supports IEEE 802.11b/g/n standards. The integrated power amplifier provides high output power with excellent linearity, ensuring minimal signal distortion. The low-noise amplifier enhances receiver sensitivity, enabling the detection of weak signals. The transmit/receive switch facilitates efficient antenna sharing between the transmitter and receiver. The module typically operates with a 3.3V supply voltage and includes ESD protection for enhanced reliability. The compact QFN package allows for easy integration into space-constrained designs, making it suitable for a wide range of WLAN applications. The SKY65249-11 ensures high performance and reliability, improving overall system efficiency and user experience.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess