EN
  • EN
  • DE

SKY65342-31-EVB

Part No SKY65342-31-EVB
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description Rf & Mw Amplifier Evaluation Board/designer Kit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989820-SKY65342-31-EVB
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY65342-31-EVB CAD Model

Description

The SKY65342-31-EVB is an Evaluation Board designed to evaluate the performance of the SKY65342-31 Low-Noise Amplifier (LNA) from Skyworks Solutions Inc. It's a tool intended for engineers to test and validate the LNA's capabilities in various receiver applications.

Applications

  • Evaluation and testing of the SKY65342-31 LNA
  • Receiver front-end design and prototyping
  • Wireless communication system development
  • Test and measurement setup
  • Educational and research purposes

Features

  • On-board components for easy evaluation: Includes all necessary components to quickly evaluate the SKY65342-31 LNA.
  • SMA connectors: Provides standard SMA connectors for RF input and output.
  • Test points: Offers test points for measuring voltage and current.
  • Compact design: Allows for easy integration into existing test setups.
  • Well-documented: Comes with detailed documentation for ease of use.
  • Configurable bias settings: Enables adjustment of the LNA's bias settings for optimal performance.

Benefits

  • Simplified evaluation process: Reduces the time and effort required to evaluate the SKY65342-31 LNA.
  • Accurate performance assessment: Allows for precise measurement of the LNA's performance characteristics.
  • Faster design cycles: Facilitates rapid prototyping and design of receiver front-ends.
  • Reduced development costs: Eliminates the need to design and build a custom evaluation board.
  • Improved system performance: Helps engineers optimize the LNA's performance for specific applications.

Technical Specifications

The SKY65342-31-EVB is designed to operate with a supply voltage of typically 3.3V or 5V. The input and output impedance are matched to 50 ohms. The board is equipped with SMA connectors for easy connection to test equipment. It includes components to set the LNA's bias current and voltage. Detailed specifications of the SKY65342-31 LNA can be found in the device's datasheet, including gain, noise figure, and linearity.

This evaluation board is essential for engineers working with the SKY65342-31 LNA, providing a convenient and accurate way to assess its performance and integrate it into receiver designs. It accelerates the development process and ensures optimal performance in wireless communication systems.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $145.7321 $145.7321
2+ $140.8743 $281.7486
3+ $126.3011 $378.9033
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess