EN
  • EN
  • DE

SKY65346-11

Part No SKY65346-11
Manufacturer Skyworks Solutions Inc.
Catalog RF Front End (LNA + PA)
Description IC FRONT END 900MHZ 26-MCM / RF Front End 900MHz 26-MCM (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Obsolete
Frequency 900MHz
Features DPDT
Package / Case 26-VQFN Exposed Pad
Supplier Device Package 26-MCM (5x5)
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
ECCN 5A991G
HTSUS 8517.79.0000
Win Source Part Number 933920-SKY65346-11
Ultra Librarian 3D Model Ultra Librarian SKY65346-11 CAD Model

Description

The SKY65346-11 is a RF front end integrated circuit designed for RF and wireless applications.

  • Configuration: DPDT
  • Frequency: 900MHz
  • Package Type: Tape and Reel
  • Standard Package Quantity: 4,000 pieces
  • Package/Case: 26-VQFN exposed pad
  • Supplier Device Package: 26-MCM (5x5)
  • ECCN: 5A991G
  • Status: Obsolete

You May Also Be Interested in

Skyworks Solutions Inc.
LNA/PA RF Front End 2dB 24-Pin QFN EP T/R / IC RF FRONT END MOD 2.4GHZ 24QFN
Lowest to $2.3647
Analog Devices Inc.
AFE General Purpose 3.3V 48-Pin LFCSP EP T/R / 900 MHz ISM Band Analog RF Front End | RFID RF IC
Need more? Email Us
Microchip Technology
Three-Channel Analog Front-End Device
Lowest to $2.9455
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.3318
Skyworks Solutions Inc.
2.4 GHz Transmit/Receive Front-End Module with Integrated LNA
Lowest to $2.9037
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Need more? Email Us
Skyworks Solutions Inc.
2GHZ FEM IN 3X3MM PACKAGE
Lowest to $1.9313
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 64-LFCSP
Lowest to $46.9219
Skyworks Solutions Inc.
IC FRONT END MOD 5GHZ WLAN 16QFN
Lowest to $900.2728

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7914 $57.9140
25+ $4.7521 $118.8025
38+ $4.6035 $174.9330
52+ $4.4550 $231.6600
68+ $4.3065 $292.8420
90+ $3.8609 $347.4810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess