EN
  • EN
  • DE

SKY65507-370LF

Part No SKY65507-370LF
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 324851-SKY65507-370LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY65507-370LF CAD Model

Description

The SKY65507-370LF from Skyworks Solutions Inc. is a highly integrated front-end module (FEM) designed for Zigbee/802.15.4 and Bluetooth Low Energy (BLE) applications operating in the 2.4 GHz ISM band. It integrates a power amplifier (PA), a low noise amplifier (LNA) with bypass, and a transmit/receive (T/R) switch, providing a compact and efficient solution for wireless connectivity.

Applications:

  • Smart Home Devices: Enables wireless connectivity for smart home devices such as lighting controls, thermostats, and security systems.
  • Wearable Devices: Provides robust and low-power wireless communication for wearable devices like fitness trackers and smartwatches.
  • Industrial IoT (IIoT): Supports reliable wireless communication in industrial environments for sensor networks and automation systems.
  • Healthcare Applications: Used in medical devices and remote patient monitoring systems for secure and low-power wireless connectivity.
  • Wireless Sensor Networks (WSN): Facilitates the development of wireless sensor networks for environmental monitoring, agriculture, and asset tracking.

Features:

  • Integrated PA, LNA, and T/R Switch: Reduces component count and simplifies system design.
  • High-Efficiency Power Amplifier: Delivers high output power while minimizing power consumption.
  • Low-Noise Amplifier (LNA): Improves receiver sensitivity for better signal reception.
  • LNA Bypass Mode: Offers flexibility in different operating conditions to optimize performance.
  • 2.4 GHz Operation: Designed specifically for the 2.4 GHz ISM band, supporting Zigbee/802.15.4 and BLE protocols.
  • Compact Package: Small form factor suitable for space-constrained applications.

Benefits:

  • Extended Range: High output power PA increases the transmission range of wireless devices.
  • Improved Signal Quality: LNA enhances receiver sensitivity, resulting in better signal reception and data throughput.
  • Reduced Power Consumption: Optimized design minimizes power consumption, prolonging battery life for portable devices.
  • Simplified Design: Integrated module reduces the complexity of wireless system design.
  • Lower Component Count: Minimizes the number of external components needed, reducing board space and cost.
  • Enhanced Reliability: High-quality components and robust design ensure reliable operation in various environments.

Additional Details:

The SKY65507-370LF operates within the 2.4 GHz frequency band and supports IEEE 802.15.4 (Zigbee) and Bluetooth Low Energy (BLE) standards. The integrated power amplifier provides high output power with excellent linearity, ensuring minimal signal distortion. The low-noise amplifier enhances receiver sensitivity, enabling the detection of weak signals. The transmit/receive switch facilitates efficient antenna sharing between the transmitter and receiver. The module typically operates with a 3.3V supply voltage and includes ESD protection for enhanced reliability. The compact QFN package allows for easy integration into space-constrained designs, making it suitable for a wide range of IoT and wireless communication applications. This module ensures high performance and reliability, improving overall system efficiency and user experience in low-power wireless networks.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Lowest to $25.5532
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess