EN
  • EN
  • DE

SKY65602-477LF

Part No SKY65602-477LF
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 324855-SKY65602-477LF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SKY65602-477LF CAD Model

Description

The SKY65602-477LF is a front-end module (FEM) from Skyworks Solutions Inc. designed for high-performance Wi-Fi applications in the 2.4 GHz band. This module integrates a power amplifier (PA), low-noise amplifier (LNA), and transmit/receive (T/R) switch into a single, compact package. It provides excellent performance in terms of transmit power, receiver sensitivity, and efficiency, making it suitable for various Wi-Fi enabled devices.

Applications:

  • Wi-Fi routers: Enhancing the range and performance of wireless routers.
  • Wireless access points: Improving the coverage and reliability of wireless networks.
  • IoT devices: Providing reliable Wi-Fi connectivity for smart home and industrial IoT applications.
  • Mobile devices: Improving Wi-Fi performance in smartphones, tablets, and laptops.
  • Gaming consoles: Enhancing wireless connectivity for online gaming.

Features:

  • Integrated PA, LNA, and T/R switch: Reduces board space and simplifies design.
  • High transmit power: Provides excellent signal strength for extended range.
  • Low noise figure: Enhances receiver sensitivity for improved data reception.
  • High efficiency: Minimizes power consumption and extends battery life.
  • Compact package: Small form factor for space-constrained applications.
  • 2.4 GHz operation: Optimized for the 2.4 GHz Wi-Fi band.

Benefits:

  • Extended range: Improves the coverage area of Wi-Fi networks.
  • Enhanced data rates: Enables faster and more reliable data transmission.
  • Reduced power consumption: Extends battery life in mobile devices and IoT applications.
  • Simplified design: Reduces design complexity and time-to-market.
  • Improved system performance: Enhances overall Wi-Fi system reliability and throughput.

Additional Details:

The SKY65602-477LF operates from a single positive supply voltage. It is designed to be easily integrated into Wi-Fi systems, with minimal external components required. The device's performance characteristics are optimized for demanding Wi-Fi applications where high transmit power, low noise, and high efficiency are critical. It is designed to meet stringent requirements for wireless communication systems, ensuring reliable and consistent performance. The FEM also incorporates internal matching networks to simplify impedance matching and reduce external component count.

The device utilizes advanced semiconductor technology to achieve its high performance. It is also designed to be robust and reliable, capable of operating in harsh environments. The SKY65602-477LF is an excellent choice for designers looking for a high-performance, easy-to-use FEM for their Wi-Fi applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Silan
Lowest to $0.1964
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Mitsubishi
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,365 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess