EN
  • EN
  • DE

SKY65702-11

Part No SKY65702-11
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 324857-SKY65702-11
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY65702-11 CAD Model

Description

The SKY65702-11 from Skyworks Solutions Inc. is a highly integrated front-end module (FEM) designed for GPS/GNSS receiver applications. This module incorporates a low-noise amplifier (LNA), a surface acoustic wave (SAW) filter, and input/output matching circuitry, providing a complete front-end solution for enhancing the performance of GPS and other global navigation satellite systems.

Applications:

  • GPS Navigation Devices: Enhancing the sensitivity of GPS receivers in car navigation systems.
  • Mobile Phones and Tablets: Improving location accuracy in smartphones and tablets.
  • Wearable Devices: Providing reliable GPS tracking in smartwatches and fitness trackers.
  • Asset Tracking: Used in tracking devices for vehicles, containers, and other assets.
  • IoT Devices: Enabling location-based services in Internet of Things applications.

Features:

  • Integrated LNA and SAW Filter: Combines amplification and filtering in a single package.
  • Low Noise Figure: Minimizes noise for improved signal detection.
  • High Gain: Provides sufficient signal amplification to enhance receiver sensitivity.
  • Excellent Out-of-Band Rejection: The SAW filter effectively rejects unwanted signals.
  • Compact Package: Small form factor for space-constrained applications.
  • Single Supply Operation: Operates from a single positive supply voltage.

Benefits:

  • Improved GPS Sensitivity: Enhances the ability to acquire and track GPS signals in weak signal environments.
  • Increased Location Accuracy: Provides more precise location information.
  • Simplified Design: Reduces design complexity and time-to-market.
  • Reduced BOM Cost: Minimizes the number of external components required.
  • Enhanced System Performance: Improves overall GPS system reliability and performance.

Additional Details:

The SKY65702-11 is designed to operate at the GPS L1 frequency band. The integrated SAW filter provides excellent rejection of out-of-band signals, preventing interference from other wireless systems. This FEM is specifically designed to improve the performance of GPS receivers in challenging environments, such as urban canyons and indoor locations. The device is housed in a compact, surface-mount package, making it easy to integrate into a variety of applications. The SKY65702-11 is an excellent choice for designers looking for a high-performance, easy-to-use front-end solution for their GPS/GNSS receiver applications. The module's low noise figure and high gain contribute to improved signal-to-noise ratio, which directly translates to better location accuracy and faster time-to-first-fix (TTFF).

The device is also designed to be robust and reliable, capable of operating in harsh environments. The SKY65702-11 is an excellent choice for designers looking for a high-performance, easy-to-use FEM for their GPS applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess