EN
  • EN
  • DE

SKY66288-11-EVB

Part No SKY66288-11-EVB
Manufacturer Skyworks Solutions Inc.
Catalog RF Evaluation and Development Kits, Boards
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Skyworks Solutions Inc.
Package Bulk
Type Amplifier
Frequency 5.15GHz ~ 5.925GHz
For Use With/Related Products SKY66288-11
Supplied Contents Board(s)
Base Product Number SKY66288
Other Names 863-1925
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.8000
Win Source Part Number 1283317-SKY66288-11-EVB
Ultra Librarian 3D Model Ultra Librarian SKY66288-11-EVB CAD Model

Description

The SKY66288-11-EVB, manufactured by Skyworks Solutions Inc., is an evaluation board designed to assess the performance of the SKY66288-11, a high-efficiency RF front-end module (FEM) for low-power wide-area network (LPWAN) applications, including LoRaWAN and Sigfox. The EVB allows engineers to evaluate and optimize the SKY66288-11 FEM in a variety of IoT and industrial applications.

Applications

  • LoRaWAN Devices: Used for evaluating the SKY66288-11 in LoRaWAN-based IoT devices.
  • Sigfox Devices: Employed in Sigfox-based IoT devices for long-range communication.
  • IoT Sensors: Utilized in IoT sensors for agriculture, environmental monitoring, and industrial automation.
  • Smart Metering: Integrated into smart meters for remote data collection and monitoring.
  • Asset Tracking: Used in asset tracking applications requiring long-range, low-power connectivity.

Features

  • SKY66288-11 FEM: Includes the SKY66288-11 RF front-end module.
  • SMA Connectors: Provides SMA connectors for easy connection to external test equipment.
  • On-Board Matching Network: Features an on-board matching network optimized for LPWAN frequencies.
  • Test Points: Offers test points for monitoring key signals.
  • Comprehensive Documentation: Comes with detailed documentation, including a user guide and schematic.
  • Easy-to-Use Interface: Provides an easy-to-use interface for configuring and evaluating the SKY66288-11.

Benefits

  • Simplified Evaluation: Simplifies the evaluation of the SKY66288-11 FEM, saving time and effort.
  • Faster Prototyping: Allows for faster prototyping of LPWAN devices using the SKY66288-11.
  • Reduced Development Costs: Reduces development costs by providing a ready-to-use evaluation platform.
  • Improved Design Accuracy: Helps improve design accuracy by providing access to key signals and parameters.
  • Faster Time-to-Market: Enables faster time-to-market by accelerating the design and development process.

The Skyworks Solutions Inc. SKY66288-11-EVB is a valuable tool for engineers working with the SKY66288-11 RF front-end module in LPWAN applications. The evaluation board provides a convenient and efficient way to assess the device's performance and develop applications, ensuring designs are optimized for long-range, low-power communication. The board includes features and documentation that allow for rapid prototyping and development. It is commonly used where low power consumption and long-range connectivity are critical.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess