EN
  • EN
  • DE

SKY73083-21

Part No SKY73083-21
Manufacturer Skyworks Solutions Inc.
Catalog RF Mixers
Description IC MIXER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Obsolete
RF Type CDMA, EDGE, GSM, UMTS, WCDMA
Frequency 1.7GHz ~ 2.2GHz
Number of Mixers 2
Gain 9dB
Noise Figure 8.9dB
Secondary Attributes Down Converter
Current - Supply 370mA
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 36-SMD Module
Supplier Device Package 36-MCM (6x6)
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 933948-SKY73083-21
Ultra Librarian 3D Model Ultra Librarian SKY73083-21 CAD Model

Description

The SKY73083-21 is an RF mixer manufactured by Skyworks Solutions Inc. It falls under the category of RF and Wireless - RF Mixers. The product status is obsolete.

  • Series: Not part of any specific series
  • Package: Tape & reel
  • Standard Package: 3,000 pieces
  • Frequency Range: 1.7GHz to 2.2GHz
  • Gain: 9dB
  • Noise Figure: 8.9dB
  • Current Supply: 370mA
  • RF Type: CDMA, EDGE, GSM, UMTS, and WCDMA
  • Use: Down converter
  • Mixers: 2
  • Voltage Supply Range: 4.75V to 5.25V
  • Mounting Type: Surface Mount
  • Package/Case: 36-SMD Module
  • Supplier Device Package: 36-MCM (6x6)
  • ECCN: Obsolete
  • MSL Level: 3
  • Product Status: Obsolete

You May Also Be Interested in

Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,487 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess