EN
  • EN
  • DE

SKY77432-31

Part No SKY77432-31
Manufacturer Skyworks Solutions Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837838-SKY77432-31
Ultra Librarian 3D Model Ultra Librarian SKY77432-31 CAD Model

Description

The SKY77432-31 is a Power Amplifier Module (PAM) designed by Skyworks Solutions Inc. This PAM supports multimode multiband (MMMB) operation, primarily focusing on 3G and 4G cellular standards. The module is engineered to provide efficient and reliable amplification for mobile communication devices, combining several functionalities into a single compact package.

Applications:

  • Smartphones
  • Cellular-enabled Tablets
  • Mobile Hotspots
  • Data Cards
  • Other Cellular Communication Devices

Features:

  • Supports UMTS, HSPA, and LTE technologies.
  • High Efficiency Power Amplifier, extending battery life.
  • Integrated Power Control for optimized performance under varying conditions.
  • Compact Form Factor, reducing PCB space requirements.
  • 50-ohm Input and Output Impedance for easy integration.

Benefits:

  • Extended Battery Life: The high efficiency of the PAM contributes to longer battery life in mobile devices.
  • Reduced PCB Space: The compact size allows for smaller and more efficient device designs.
  • Simplified Integration: The integrated functionality simplifies the design process and reduces BOM costs.
  • Optimized Performance: Power control features ensure consistent performance across various operating conditions.
  • Improved Reliability: Fewer external components contribute to enhanced reliability and reduced manufacturing complexity.

Additional Details:

The SKY77432-31 typically includes a Gallium Arsenide (GaAs) Heterojunction Bipolar Transistor (HBT) power amplifier and CMOS control circuitry. It features input and output matching networks, along with a directional coupler for accurate power detection. The PAM is controlled via a MIPI interface and is designed to operate within a specific voltage range, detailed in the product datasheet. The SKY77432-31 is designed to comply with stringent regulatory requirements for cellular devices and is optimized for high-volume manufacturing.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess