EN
  • EN
  • DE

SKY78114-21

Part No SKY78114-21
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description SkyOne Ultra 2.5 FEM MB B1-4/25/34/39
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991286-SKY78114-21
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY78114-21 CAD Model

Description

The SKY78114-21 is a highly integrated multimode multiband (MMMB) front-end module (FEM) supporting 2G/3G/4G radios. This FEM is designed for high-performance mobile devices and operates across various cellular bands. It incorporates multiple filters, duplexers, and power amplifiers, significantly reducing the component count and board space required in mobile device designs.

Applications

  • Mobile Phones (Smartphones and Feature Phones)
  • Tablets
  • Data Cards and Mobile Hotspots
  • IoT Devices with Cellular Connectivity

Features

  • Integrated Multiband Power Amplifiers (PAs) for 2G, 3G, and 4G
  • Multiple Surface Acoustic Wave (SAW) and Bulk Acoustic Wave (BAW) Filters for excellent isolation and rejection
  • Integrated Duplexers for frequency division duplexing (FDD) bands
  • Low Insertion Loss
  • High Linearity
  • Compact Size
  • MIPI Interface for control
  • Enhanced ESD protection

Benefits

  • Reduced Component Count: Integrates multiple components into a single module, simplifying design and reducing BOM cost.
  • Improved Performance: Optimizes signal quality and minimizes losses, leading to better call quality and data throughput.
  • Smaller Footprint: Enables smaller and more compact mobile device designs.
  • Faster Time-to-Market: Simplifies the design process, allowing manufacturers to bring products to market more quickly.
  • Enhanced Reliability: Robust design ensures reliable performance in demanding environments.
  • Cost-Effective Solution: Provides a competitive solution for mobile device manufacturers.

Additional Details

The SKY78114-21 operates across a wide range of frequencies, supporting various 2G, 3G, and 4G bands. It is typically controlled via a MIPI interface, allowing for flexible configuration and control of the power amplifiers, filters, and duplexers. The module is designed to meet the stringent requirements of modern mobile devices, including low power consumption and high linearity. The specific power levels and frequency bands supported will vary depending on the specific version or configuration of the module.

This FEM is critical for ensuring reliable and efficient cellular connectivity in a wide range of mobile and IoT devices.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess