EN
  • EN
  • DE

SKY78190-31

Part No SKY78190-31
Manufacturer Skyworks Solutions Inc.
Catalog RF Misc ICs and Modules
Description IC / RF IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Skyworks Solutions Inc.
Series -
Package Bulk
Product Status Obsolete
Base Product Number SKY78190
Win Source Part Number 1379891-SKY78190-31
Ultra Librarian 3D Model Ultra Librarian SKY78190-31 CAD Model

Description

The SKY78190-31 is a multimode multiband (MMMB) front-end module (FEM) designed by Skyworks Solutions Inc. to support 2G, 3G, and 4G LTE cellular standards. This FEM integrates several key components, including a power amplifier (PA), filters, and switches, into a single compact module. The SKY78190-31 is optimized for high efficiency and linearity, enabling excellent performance in wireless communication devices.

Applications

  • Mobile Phones: Used in smartphones to support multiple cellular bands and modes.
  • Tablets: Employed in tablets to provide cellular connectivity.
  • Data Cards: Used in data cards and USB dongles for wireless broadband access.
  • IoT Devices: Integrated into IoT devices that require cellular connectivity.
  • M2M Applications: Utilized in machine-to-machine (M2M) communication systems.

Features

  • Multimode Multiband Support: Supports multiple cellular bands and modes, including 2G, 3G, and 4G LTE.
  • Integrated Power Amplifier: Provides high power output for efficient signal transmission.
  • Integrated Filters: Reduces unwanted signals and improves overall performance.
  • Integrated Switches: Enables flexible band selection and signal routing.
  • Compact Size: Allows for integration into small form factor devices.

Benefits

  • Improved Cellular Performance: Optimizes signal transmission and reception in wireless communication devices.
  • Reduced BOM Cost: Integrates multiple components into a single module, reducing the bill of materials (BOM) cost.
  • Simplified Design: Simplifies the design and layout of RF front-end circuits.
  • Faster Time-to-Market: Reduces the time required to develop and launch new wireless devices.
  • Enhanced Reliability: Provides robust and reliable performance in demanding environments.

Additional Details

The SKY78190-31 is typically available in a small surface mount package. Its key electrical characteristics include high power output, low power consumption, and excellent linearity. The specific frequency bands supported and the performance characteristics should be confirmed by referencing the datasheet from Skyworks Solutions Inc. Proper impedance matching and thermal management techniques are critical for achieving optimal performance.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess