EN
  • EN
  • DE

SKY85202-31

Part No SKY85202-31
Manufacturer Skyworks Solutions Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837863-SKY85202-31
Ultra Librarian 3D Model Ultra Librarian SKY85202-31 CAD Model

Description

The SKY85202-31, created by Skyworks Solutions Inc., is a front-end module (FEM) designed for 5 GHz WLAN applications. It incorporates a power amplifier (PA), low noise amplifier (LNA) with bypass, and a transmit/receive (T/R) switch into a single, compact package. The primary goal of the SKY85202-31 is to simplify the design process and improve the performance of 5 GHz wireless communication systems.

Applications

  • 5 GHz Wireless Routers
  • 5 GHz Wireless Access Points
  • 5 GHz WLAN Devices
  • Smart Home Devices supporting 5 GHz Wi-Fi
  • IoT (Internet of Things) Devices using 5 GHz Wi-Fi

Features

  • Integrated 5 GHz Power Amplifier (PA)
  • Integrated Low Noise Amplifier (LNA) with Bypass
  • Integrated Transmit/Receive (T/R) Switch
  • Compact Package Size
  • High Linearity for improved signal quality
  • Low Noise Figure to enhance receiver sensitivity
  • High Gain for extended communication range

Benefits

  • Simplified Design: Integrating multiple components reduces the need for external parts, streamlining the design process and saving board space.
  • Improved Performance: Optimized PA, LNA, and switch work together for superior transmit power, receiver sensitivity, and signal clarity.
  • Reduced BOM Cost: Integration lowers the total bill of materials cost.
  • Faster Time to Market: Simplified design and fewer components expedite the development cycle.
  • Enhanced Reliability: Designed and manufactured to meet stringent reliability standards for wireless communication systems.
  • Extended Range: High gain and low noise figure of the LNA contribute to a longer communication range.

Additional Details

The SKY85202-31 is tailored for 5 GHz WLAN applications, providing a comprehensive front-end solution. The LNA bypass allows adaptable operation in varying signal conditions. Its compact size suits it for use in small form-factor devices.

Typical specifications include transmit power, receiver sensitivity, noise figure, gain, and supply voltage, and it adheres to regulatory requirements for WLAN devices.

You May Also Be Interested in

American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,251 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess