EN
  • EN
  • DE

SKY85301-11NP

Part No SKY85301-11NP
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 325119-SKY85301-11NP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY85301-11NP CAD Model

Description

The SKY85301-11NP is a highly integrated front-end module (FEM) designed for 5 GHz WLAN applications. Manufactured by Skyworks Solutions Inc., it incorporates a power amplifier (PA), low noise amplifier (LNA) with bypass, and a transmit/receive (T/R) switch. This FEM is designed to enhance the range and performance of Wi-Fi devices operating in the 5 GHz band. It is intended to be a cost-effective and space-saving solution for wireless connectivity.

Applications:

  • 5 GHz WLAN applications: Specifically designed for Wi-Fi devices operating in the 5 GHz band (IEEE 802.11a/n/ac).
  • Wireless routers and access points: Used in home and enterprise networking equipment.
  • IoT (Internet of Things) devices: Provides Wi-Fi connectivity for a variety of connected devices.
  • Mobile devices: Smartphones, tablets, and laptops benefit from the module's integrated functionality.
  • Smart home devices: Implemented in smart appliances, security systems, and other connected home products.

Features:

  • Integrated PA, LNA with bypass, and T/R switch: Minimizes component count and simplifies PCB layout.
  • 5 GHz operation: Specifically designed for the 5 GHz Wi-Fi band.
  • High-gain LNA: Improves receiver sensitivity.
  • Low noise figure: Enhances signal clarity by reducing noise.
  • Compact size: Allows for integration into small form factor devices.
  • RoHS compliant: Meets environmental standards.

Benefits:

  • Extended range: The high-gain LNA and efficient PA contribute to an improved Wi-Fi range.
  • Improved performance: Enhanced receiver sensitivity and transmit power lead to better data throughput.
  • Reduced design complexity: The integrated module simplifies circuit design and reduces time-to-market.
  • Lower BOM cost: Fewer external components translate to lower overall costs.
  • Smaller form factor: Facilitates the development of more compact and aesthetically pleasing devices.

Additional Details:

The SKY85301-11NP typically operates with a 3.3V supply voltage. The PA provides high output power for reliable signal transmission. The LNA with its low noise figure ensures excellent receiver sensitivity. The integrated T/R switch allows for efficient switching between transmit and receive modes. This FEM is available in a compact QFN package suitable for surface mount assembly. Its design optimizes for minimal external components, reducing overall board space and cost.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $0.9794

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess