EN
  • EN
  • DE

SKY85334-11EK1

Part No SKY85334-11EK1
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description Evaluation Board for SKY85334-11
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960768-SKY85334-11EK1
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY85334-11EK1 CAD Model

Description

The SKY85334-11EK1 is a highly integrated front-end module (FEM) designed for 2.4 GHz WLAN applications, manufactured by Skyworks Solutions Inc. Front-end modules typically include a power amplifier (PA), low-noise amplifier (LNA), and transmit/receive (T/R) switch, all integrated into a single package. This integration reduces the overall size and cost of the wireless system while improving performance.

Applications:

  • Wi-Fi Routers: Enhances the range and performance of 2.4 GHz Wi-Fi routers.
  • Wireless Access Points: Used in wireless access points to improve signal strength and coverage.
  • IoT Devices: Integrated into IoT devices that use 2.4 GHz Wi-Fi for connectivity.
  • Wireless Dongles: Used in USB Wi-Fi dongles to improve signal reception and transmission.
  • Smart Home Devices: Found in smart home devices such as smart speakers, thermostats, and security cameras.

Features:

  • Integrated Power Amplifier (PA): Provides high output power for extended range.
  • Integrated Low-Noise Amplifier (LNA): Improves receiver sensitivity.
  • Integrated Transmit/Receive (T/R) Switch: Allows for seamless switching between transmit and receive modes.
  • Small Size: Compact package size for space-constrained applications.
  • High Efficiency: Minimizes power consumption.

Benefits:

  • Extended Range: High output power and improved receiver sensitivity increase the communication range.
  • Improved Performance: Integrated components optimize the overall system performance.
  • Reduced Size: Integrated design minimizes the required board space.
  • Lower Power Consumption: High efficiency reduces power consumption, extending battery life in portable devices.
  • Simplified Design: Integration simplifies the design and reduces the component count.

Additional Details:

The SKY85334-11EK1 has specific performance parameters such as output power, gain, noise figure, and operating voltage. These can be found in the Skyworks Solutions Inc. datasheet. Proper impedance matching and PCB layout are critical for achieving optimal performance. The datasheet should be consulted for detailed electrical characteristics, application guidelines, and recommended operating conditions. Temperature stability and harmonics performance are also important considerations for proper system integration. Detailed specifications are located within the datasheet published by Skyworks Solutions Inc.

You May Also Be Interested in

Micrel
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Linear Technology
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess