EN
  • EN
  • DE

530NA100M000DGR

Part No 530NA100M000DGR
Manufacturer Skyworks Solutions Inc.
Catalog Oscillators
Description OSC XO 100.000MHZ LVDS SMD / Oscillator
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Skyworks Solutions Inc.
Series *
Package Tape & Reel
Base Product Number 530NA
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345684-530NA100M000DGR
Ultra Librarian 3D Model Ultra Librarian 530NA100M000DGR CAD Model

Description

The 530NA100M000DGR is a crystal oscillator from Skyworks Solutions Inc., designed for providing a stable and accurate clock signal in a variety of electronic applications. This oscillator operates at a frequency of 100 MHz and offers excellent performance in terms of frequency stability and low jitter.

Applications

  • Networking equipment
  • Communication systems
  • Test and measurement equipment
  • Microprocessors and microcontrollers
  • FPGA clocking
  • High-speed data transmission

Features

  • Frequency: 100 MHz
  • Output Type: LVDS
  • Supply Voltage: 3.3V
  • Frequency Stability: ±50 ppm
  • Operating Temperature Range: -40°C to +85°C
  • Package: 3.2 x 2.5 mm SMD
  • Low Jitter
  • RoHS Compliant

Benefits

  • Stable Clock Signal: Provides a reliable and accurate clock source for critical system timing.
  • Low Jitter: Minimizes timing variations, ensuring high-performance data transmission and signal processing.
  • Wide Temperature Range: Operates reliably across a broad range of environmental conditions.
  • LVDS Output: Offers high-speed, low-noise differential signaling.
  • Compact Size: Small SMD package enables high-density board designs.
  • RoHS Compliant: Environmentally friendly and complies with industry regulations.

Technical Specifications

The 530NA100M000DGR is housed in a ceramic SMD package for enhanced durability and thermal performance. It is designed for automated assembly processes. The oscillator incorporates advanced circuitry to minimize phase noise and jitter. It requires careful power supply decoupling for optimal performance. The LVDS output provides excellent signal integrity and reduces electromagnetic interference. Proper termination is essential to maintain signal quality. This oscillator is suitable for applications requiring precise timing and synchronization.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 39.2160MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 100 MHZ LVPECL SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 152.1000M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 107.374182M-TBGPA0: OS
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 27.6480M-TBGPA0: OSC M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 48.0000MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 50.6250M-TCHPA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 10.781250M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 25.1730M-TBGSA0: OSC M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess