EN
  • EN
  • DE
  • IT

SI21682-D60-GM

Part No SI21682-D60-GM
Manufacturer Skyworks Solutions Inc.
Catalog Linear - Video Processing
Description IC VIDEO DEMODULATOR 68QFN  /  Video Demodulator IC I²C, Serial DVB-T 68-QFN (8x8) Package
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr Skyworks Solutions Inc.
Package Tray
Function Demodulator
Applications Consumer Video
Standards DVB-T
Control Interface I²C, Serial
Voltage - Supply 1.14V ~ 3.6V
Mounting SMD (SMT)
Package / Case 68-VFQFN Exposed Pad
Supplier Device Package 68-QFN (8x8)
Base Product Number SI21682
Other Names 336-5386,-SI21682-D60-GM,SI21682-D60-GM
Standard Package 260
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260266-SI21682-D60-GM
Ultra Librarian 3D Model Ultra Librarian SI21682-D60-GM CAD Model

Description

The SI21682-D60-GM is a demodulator integrated circuit (IC) designed for consumer video applications from Skyworks Solutions Inc.

  • Voltage Supply: 1.14V to 3.6V
  • Standards: DVB-T
  • Package: 68-VFQFN exposed pad
  • Standard Package: 260
  • Mounting: SMD (SMT)
  • Control Interface: I²C and serial
  • Manufacturer: Skyworks Solutions Inc.
  • ECCN: EAR99
  • MSL Level: 2 (1 Year)
  • HTSUS: 8542.39.0001

You May Also Be Interested in

National Semiconductor (TI)
LINE DRIVER, 1 FUNC, 1 DRIVER
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
Semtech Corporation
12G UHD-SDI RETIMING CONFIGURABL
Need more? Email Us
Kinetic
IC VIDEO CONVERTER 64LFBGA
Lowest to $6.6527
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $56.0562
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Need more? Email Us
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Maxim Integrated
IC VIDEO FILTER 8UMAX
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2847 $69.8541
7+ $19.1053 $133.7371
11+ $18.5083 $203.5913
15+ $17.9112 $268.6680
19+ $17.3142 $328.9698
26+ $15.5231 $403.6006
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,670 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess