EN
  • EN
  • DE

SI2415-D-FSR

Part No SI2415-D-FSR
Manufacturer Skyworks Solutions Inc.
Catalog Interface - Modems - ICs and Modules
Description IC ISOMODEM SYSTEM-SIDE 16SOIC / 2.4k Modem V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Modems - ICs and Modules
Mfr Skyworks Solutions Inc.
Series ISOmodem®
Package Tape & Reel (TR)
Data Format V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A
Baud Rates 2.4k
Voltage - Supply 3V ~ 3.6V
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SI2415
Standard Package 2,500
MSL Level 3 (168 Hours)
ECCN 5A991B2
HTSUS 8542.39.0001
Win Source Part Number 1261048-SI2415-D-FSR
Ultra Librarian 3D Model Ultra Librarian SI2415-D-FSR CAD Model

Description

The Skyworks Solutions SI2415-D-FSR is an ISOmodem designed for use in a range of electronic devices.

  • Type: Modem interface IC
  • Data Formats: V.21, V.22, V.23, V.29, V.32, Bell 103, and Bell 212A
  • Baud Rate: 2.4k
  • Voltage Supply Range: 3V to 3.6V
  • Packaging: Tape and reel packaging
  • Mounting: Surface mount mounting

You May Also Be Interested in

NXP / Nexperia
IC HOME AUTOMATION MODEM 16SOIC
Lowest to $7.0747
CML Microcircuits
Telecom Signalling Device | DTMF CODEC/FSK COMBO
Lowest to $5.1881
ON Semiconductor
IC MODEM S-FSK HALFDUPLEX 28PLCC
Lowest to $16.5939
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM / Modem Chip Single 200Kbps 24-Pin TSSOP
Lowest to $34.2117
Silicon Labs
Modem Chip Chipset 2.4Kbps 16-Pin SOIC Tube / IC ISOMODEM SYST-SIDE DAA 16SOIC
Lowest to $1.6309
Skyworks Solutions Inc.
IC ISOMODEN GLOBAL DAA 24TSSOP
Lowest to $32.1751
Skyworks Solutions Inc.
IC ISOMODE SYST-SIDE DAA 24TSSOP
Need more? Email Us
CML Microcircuits
LOW POWER V.32 BIS MODEM
Lowest to $13.0971
CML Microcircuits
LOW-POWER V.32BIS MODEM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess