EN
  • EN
  • DE

SI32183-A-GM

Part No SI32183-A-GM
Manufacturer Skyworks Solutions Inc.
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 36QFN / Telecom IC 36-QFN (5x6)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Skyworks Solutions Inc.
Series ProSLIC®
Package Tube
Interface 3-Wire
Number of Circuits 1
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-QFN (5x6)
Base Product Number SI32183
Standard Package 364
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260785-SI32183-A-GM
Ultra Librarian 3D Model Ultra Librarian SI32183-A-GM CAD Model

Description

The SI32183-A-GM is a highly integrated, single-channel SLIC (Subscriber Line Interface Circuit) designed for use in voice over IP (VoIP) applications and traditional telephony systems. Manufactured by Skyworks Solutions Inc., this device provides the necessary functions to interface a telephone line to a digital system, including battery feed, ringing generation, supervision, and hybrid functions. It is commonly found in IP phones, VoIP gateways, and other telecommunications equipment, offering a compact and efficient solution for connecting analog phones to digital networks.

Applications

  • Voice over IP (VoIP) Gateways
  • IP Phones
  • FXS (Foreign Exchange Subscriber) Ports
  • Analog Telephone Adapters (ATAs)
  • Central Office (CO) Equipment

Features

  • Integrated SLIC Functionality: Includes battery feed, ringing generation, supervision, and hybrid functions in a single chip.
  • Low Power Consumption: Designed for energy-efficient operation, reducing overall system power requirements.
  • Programmable Parameters: Allows customization of loop current, ringing voltage, and other parameters to meet specific application needs.
  • Integrated DC-DC Converter: Provides efficient power conversion for optimal performance.
  • Short Loop Support: Optimizes performance for short loop applications.
  • Global Compliance: Meets international telecommunications standards.
  • Compact Package: Available in a small package for space-constrained designs.

Benefits

  • Reduced System Cost: High integration minimizes the number of external components required, lowering overall system cost.
  • Simplified Design: Comprehensive functionality simplifies system design and reduces time-to-market.
  • Improved Performance: Optimized for voice quality and reliability, ensuring clear and consistent communication.
  • Energy Efficiency: Low power consumption reduces operating costs and extends battery life in portable devices.
  • Global Compatibility: Meets international standards, allowing for deployment in various regions.

Additional Details

The SI32183-A-GM SLIC is designed to meet the demanding requirements of modern telecommunications systems. Its programmable parameters allow it to be easily adapted to different network configurations and regulatory requirements. The integrated DC-DC converter provides a stable and efficient power supply for the SLIC circuitry, ensuring reliable operation. The device is available in a compact package, making it suitable for use in space-constrained applications. Its low power consumption makes it an excellent choice for battery-powered devices and energy-efficient systems. Overall, the SI32183-A-GM offers a high-performance, cost-effective solution for interfacing analog telephones to digital networks.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Skyworks Solutions Inc.
IC TELECOM INTERFACE 60QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 60-QFN (8x8)
Lowest to $10.8333
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 48QFN / Telecom IC Subscriber Line Interface Concept (SLIC) 48-QFN (7x7)
Lowest to $5.7099
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess