EN
  • EN
  • DE

SI4613-A10-AMR

Part No SI4613-A10-AMR
Manufacturer Skyworks Solutions Inc.
Catalog RF Receivers
Description RF RECEIVER AM/FM 48QFN / series RF Receiver AM, FM PCB, Surface Mount 48-QFN (7x7)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr Skyworks Solutions Inc.
Package Tape & Reel (TR)
Product Status Not For New Designs
Modulation or Protocol AM, FM
Applications General Purpose
Data Interface I2C, SPI
Antenna Connector PCB, Surface Mount
Voltage - Supply 1.71V ~ 2V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number SI4613
Standard Package 10,000
MSL Level 3 (168 Hours)
HTSUS 0000.00.0000
Win Source Part Number 1236051-SI4613-A10-AMR
Ultra Librarian 3D Model Ultra Librarian SI4613-A10-AMR CAD Model

Description

The SI4613-A10-AMR is an RF Receiver from Skyworks Solutions Inc.

  • Package: Tape & Reel (TR)
  • Application: General-Purpose
  • Mounting Type: Surface Mount Device (SMD)
  • Voltage Supply: 1.71V to 2V
  • Operating Temperature Range: -40°C to 85°C
  • Antenna Connector: PCB, Surface Mount
  • Data Interface: I2C, SPI
  • Modulation or Protocol: AM, FM
  • Package and Case: 48-VFQFN Exposed Pad
  • Supplier Device Package: 48-QFN (7x7)
  • Lifecycle Status: Not for new designs

You May Also Be Interested in

Microchip Technology
RF RCVR UHF/ASK/FSK 433MHZ 24QFN
Lowest to $47.5828
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ
Lowest to $52.3881
Microchip Technology
RF RECEIVER ASK/FSK 433MHZ 48QFN
Need more? Email Us
Microchip Technology
RF RX ASK/FSK 300-450MHZ 20SOIC
Lowest to $9.4860
Microchip Technology
RF RECEIVER AM/FM 10.7MHZ 44SSO
Need more? Email Us
U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $41.0527
Skyworks Solutions Inc.
RF RCVR FM 76MHZ-108MHZ 16QFN / - RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 16-QFN (2.5x2.5)
Lowest to $4.3592
CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8660 $174.0620
10+ $24.0633 $240.6330
13+ $23.2617 $302.4021
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess